IC ADC 8BIT PIPELINED 20SSOP
The AD9057 is an 8-bit monolithic analog-to-digital converter optimized for low cost, low power, small size, and ease of use. With a 40 MSPS, 60 MSPS or 80 MSPS encode rates capability and full-power analog bandwidth of 120 MHz, the component is ideal for applications requiring excellent dynamic performance. To minimize system cost and power dissipation, the AD9057 includes an internal +2.5 V reference and a track-and-hold circuit. The user must provide only a +5 V power supply and an encode clock. No external reference or driver components are required for many applications. The AD9057's encode input is TTL/CMOS compatible and the 8-bit digital outputs can be operated from +5 V or +3 V supplies. A power-down function may be exercised to bring total consumption to < 10 mW. In power-down mode the digital outputs are driven to a high impedance state. Fabricated on an advanced BiCMOS process, the AD9057 is available in a space saving 20-lead surface mount plastic package (20 SSOP) and is specified over the industrial (-40°C to +85°C) temperature range. Customers desiring multichannel digitization may consider the AD9059, a dual 8-bit, 60 MSPS monolithic based on the AD9057 ADC core. The AD9059 is available in a 28-lead surface mount plastic package (28 SSOP) and is specified over the industrial temperature range.
ADC, Flash Method, 8-Bit, 1 Channel, Parallel, 8 Bits Access, BICMOS, PDSO20
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SSOP
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Architecture = Flash
Number of ADCs = 1
Resolution = 8 bit
Sampling Rate = 40Msps
Input Signal Type = Single Ended
Input Type = Voltage
Mounting Type = Surface Mount
Package Type = SSOP
Pin Count = 20
Integral Nonlinearity Error = 2LSB
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Architecture = Flash
Number of ADCs = 1
Resolution = 8 bit
Sampling Rate = 40Msps
Input Signal Type = Single Ended
Input Type = Voltage
Mounting Type = Surface Mount
Package Type = SSOP
Pin Count = 20
Integral Nonlinearity Error = 2LSB
Delivery on production packaging - Tube. This product is non-returnable.
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Architecture = Flash
Number of ADCs = 1
Resolution = 8 bit
Sampling Rate = 40Msps
Input Signal Type = Single Ended
Input Type = Voltage
Mounting Type = Surface Mount
Package Type = SSOP
Pin Count = 20
Integral Nonlinearity Error = 2LSB
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1138919-AD9057BRSZ-4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: Internal
Voltage - Supply, Digital: 5V
Resolution: 8
Number of Converters: 1
Family Name: AD9057
Categories: Integrated Circuits (ICs)
Sampling Rate: 40M
Manufacturer Homepage: www.analog.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): TLC876IDBLE; HI5667/6CB; ADC10321CIVT;
Introduction Date: April 24, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Rochester Electronics | Quarktwin Technology Ltd. | RS Components, Ltd. | Win Source Electronics | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD9057BRSZ-40 | AD9057BRSZ-40 | AD9057BRSZ-40 | AD9057BRSZ-40 | 7095115 | 1138919-AD9057BRSZ-40 |
Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9057BRSZ-40 | ||
Package Type | 20-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; SSOP20 | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | SSOP; SSOP | SSOP | |
Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | Tube; Tube | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Interface Type | Parallel | Parallel; Parallel | ||||
Resolution | 8 bits | 8 bits |