Product Details
The AD9051 is a complete 10-bit monolithic sampling analog-to- digital converter (ADC) with an onboard track-and-hold and reference. The unit is designed for low cost, high performance applications and requires only +5 V and an encode clock to achieve 60 MSPS sample rates with 10-bit resolution.
The encode clock is TTL compatible and the digital outputs are CMOS; both can operate with 5 V/3 V logic. The two-step architecture used in the AD9051 is optimized to provide the best dynamic performance available while maintaining low power consumption.
A 2.5 V reference is included onboard, or the user can provide an external reference voltage for gain control or matching of multiple devices. Fabricated on a state-of-the-art BiCMOS process, the AD9051 is packaged in a space saving surface mount package (SSOP)and is specified over the industrial temperature range
(–40 °C to +85 °C).
Applications
The AD9051 is a complete 10-bit monolithic sampling analog-to-digital converter (ADC) with an onboard track-and-hold and reference. The unit is designed for low cost, high performance applications and requires only +5 V and an encode clock to achieve 60 MSPS sample rates with 10-bit resolution.The encode clock is TTL compatible and the digital outputs are CMOS; both can operate with 5 V/3 V logic. The two-step architecture used in the AD9051 is optimized to provide the best dynamic performance available while maintaining low power consumption. A 2.5 V reference is included onboard, or the user can providean external reference voltage for gain control or matching of multiple devices. Fabricated on a state-of-the-art BiCMOS process, the AD9051 is packaged in a space saving surface mount package (SSOP)and is specified over the industrial temperature range
(°40 °C to +85 °C).
IC ADC 10BIT PIPELINED 28SSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 085858-AD9051BRSZ
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 60M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP
ADC,AD9051 10bit 60MSPS SSOP28 - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC,AD9051 10bit 60MSPS SSOP28 - Data Converters - General Purpose ADCs
ADC,AD9051 10bit 60MSPS SSOP28 - Data Converters - General Purpose ADCs
IC ADC 10BIT PIPELINED 28SSOP
Analog Devices, Inc. | Richardson RFPD | Lingto Electronic Limited | Win Source Electronics | Quarktwin Technology Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD9051BRSZ | AD9051BRSZ | AD9051BRSZ | 085858-AD9051BRSZ | AD9051BRSZ | 5238733P | AD9051BRSZ |
Product Name | 10-Bit, 60 MSPS A/D Converter | Converter - ADC | Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9051BRSZ | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | |||
Package Type | SSOP | SOP | SOP; SSOP; 28-SSOP | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | SSOP; SSOP | 28-SSOP (0.209\", 5.30mm Width) | |
Pins | 28 | 28 | |||||
Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
Dissipation | 315 milliwatts |