This range of battery charger ICs from Analog Devices includes switching, linear and monitoring types. Within this range, some products feature constant current or constant voltage linear charging, stacked lithium monitoring or battery isolation and USB-based battery management. Typical applications for the battery charger ICs include: lithium ion battery monitoring, PV cell energy harvesting, wearable devices, portable technology and industrial monitoring, TEG energy harvesting, wireless sensors and electric/hybrid vehicles.
Application = Energy Metering and Power Measurement
Mounting Type = Surface Mount
Package Type = LQFP
Pin Count = 80
Power Supply Type = Single
Dimensions = 14.2 x 14.2 x 1.45mm
Height = 1.45mm
Length = 14.2mm
Maximum Operating Supply Voltage = 36 V
Maximum Operating Temperature = +85 °C
This range of battery charger ICs from Analog Devices includes switching, linear and monitoring types. Within this range, some products feature constant current or constant voltage linear charging, stacked lithium monitoring or battery isolation and USB-based battery management. Typical applications for the battery charger ICs include: lithium ion battery monitoring, PV cell energy harvesting, wearable devices, portable technology and industrial monitoring, TEG energy harvesting, wireless sensors and electric/hybrid vehicles.
Application = Energy Metering and Power Measurement
Mounting Type = Surface Mount
Package Type = LQFP
Pin Count = 80
Power Supply Type = Single
Dimensions = 14.2 x 14.2 x 1.45mm
Height = 1.45mm
Length = 14.2mm
Maximum Operating Supply Voltage = 36 V
Maximum Operating Temperature = +85 °C
Delivery on production packaging - Punnet. This product is non-returnable.
This range of battery charger ICs from Analog Devices includes switching, linear and monitoring types. Within this range, some products feature constant current or constant voltage linear charging, stacked lithium monitoring or battery isolation and USB-based battery management. Typical applications for the battery charger ICs include: lithium ion battery monitoring, PV cell energy harvesting, wearable devices, portable technology and industrial monitoring, TEG energy harvesting, wireless sensors and electric/hybrid vehicles.
Application = Energy Metering and Power Measurement
Mounting Type = Surface Mount
Package Type = LQFP
Pin Count = 80
Power Supply Type = Single
Dimensions = 14.2 x 14.2 x 1.45mm
Height = 1.45mm
Length = 14.2mm
Maximum Operating Supply Voltage = 36 V
Minimum Operating Temperature = -40 °C
RS Components, Ltd. | RS Components, Ltd. | |
---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 8107736 | 1604467 |
Package Type | LFQP; LQFP | LFQP; LQFP |