Product Details
The AD842 is a member of the Analog Devices, Inc. family of wide bandwidth operational amplifiers. This device is fabricated using the Analog Device junction isolated complementary bipolar (CB) process. This process permits a combination of dc precision and wideband ac performance previously unobtainable in a monolithic op amp. In addition to its 80 MHz gain bandwidth product, the AD842 offers extremely fast settling characteristics, typically settling to within 0.01% of final value in less than 100 ns for a 10 V step.
The AD842 also offers a low quiescent current of 13 mA, a high output current drive capability (100 mA minimum), a low input voltage noise of 9 nV√Hz, and a low input offset voltage (1.5 mV maximum).
The 375 V/μs slew rate of the AD842, along with its 80 MHz gain bandwidth product, ensures excellent performance in video and pulse amplifier applications. This amplifier is ideally suited for use in high frequency signal conditioning circuits and wide bandwidth active filters. The extremely rapid settling time of the AD842 makes this amplifier the preferred choice for data acquisition applications requiring 12-bit accuracy. The AD842 is also appropriate for other applications, such as high speed DAC and ADC buffer amplifiers and other wide bandwidth circuitry.
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1138574-AD842SQ
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 14-CDIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: General
Current - Input Bias: 4.2μA
Voltage - Input Offset: 500μV
Family Name: AD842
Categories: Integrated Circuits (ICs)
Operating Supply Current: 13mA
Manufacturer Homepage: www.analog.com
Manufacturer Package: 14-CERDIP
Output Current per Channel: 100mA
SR - Slew Rate: 375 V/μs
GBP - Gain Bandwidth Product: 80MHz
Dual Supply Voltage (±): ±5 V ~ 18 V
Alternative Parts (Cross-Reference): JL118BCA; LM741AJ-14/883; LM108AJ/883;
Introduction Date: September 09, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit 14-CERDIP
General Purpose Amplifier 1 Circuit 14-CERDIP
Operational Amplifier, 1 Func, 3500uV Offset-Max, BIPolar, CDIP14
IC OPAMP GP 1 CIRCUIT 14CERDIP
Operational Amplifiers - Op Amps Wideband Hi Outpt Crnt Fast Settling
Analog Devices, Inc. | Win Source Electronics | Quarktwin Technology Ltd. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | AD842SQ | 1138574-AD842SQ | AD842SQ | AD842SQ-ND | AD842SQ | AD842SQ | AD842SQ |
Product Name | Wideband, High Output Current, Fast Settling Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD842SQ | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
Supply Voltage (VS) | 10 to 36 volts | 10 volts | |||||
GBW | 80 MHz | 80 MHz | 80 MHz | ||||
Quiescent Current (IQ) | 13000 microamps | ||||||
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
Package Type | CDIP; PDIP; SOIC; LCC | DIP; CDIP; 14-CDIP (0.300\", 7.62mm) | CDIP; 14-CDIP (0.300", 7.62mm) | DIP; CDIP; CDIP14 | Through Hole |