Product Details
The AD8400/AD8402/AD
Each VR has its own VR latch that holds its programmed resistance value. These VR latches are updated from an SPI compatible serial-to-parallel shift register that is loaded from a standard 3-wire serial-input digital interface. Ten data bits make up the data word clocked into the serial input register. The data word is decoded where the first two bits determine the address of the VR latch to be loaded, the last eight bits are data. A serial data output pin at the opposite end of the serial register allows simple daisy-chaining in multiple VR applications without additional external decoding logic.
IC DGT POT 100KOHM 256TAP 14SOIC
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 14-SOIC
IC DGT POT 100KOHM 256TAP 14SOIC
IC DGT POT 100KOHM 256TAP 14SOIC
Digital Potentiometer 256POS 100KOhm - Data Converters - Digital Potentiometers
Digital Potentiometer 256POS 100KOhm - Data Converters - Digital Potentiometers
Delivery on production packaging - Tube. This product is non-returnable.
IC DGT POT 100KOHM 256TAP 14SOIC
Manufacturer: Analog Devices Inc.
Win Source Part Number: 110321-AD8402ARZ100
Packaging: Tube/Rail
Number of Circuits: 2
Tolerance: ±30%
Configuration: Potentiometer
Memory Type: Volatile
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 500 ppm/°C
Resistance - Wiper (Ohms) (Typ): 200
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
VOLTAGE DIGITAL POTENTIOMETER ROHS COMPLIANT: YES
Analog Devices, Inc. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Digital Potentiometers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
Product Number | AD8402ARZ100 | AD8402ARZ100 | AD8402ARZ100 | AD8402ARZ100 | AD8402ARZ100 | 7097130 | AD8402ARZ100-ND | 110321-AD8402ARZ100 | 60AK7461 |
Product Name | 2-Channel Digital Potentiometer | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Integrated Circuits | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - AD8402ARZ100 | Voltage Digital Potentiometer Rohs Compliant Analog Devices | |
Mounting / Packaging | TSSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD); Surface Mount | Surface Mount Technology (SMT / SMD); 14-SOIC | |||
Tolerance | 20 +/- % | 30 +/- % | 30 +/- % | 30 +/- % | 30 +/- % | ||||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
Potentiometer Type | Standard Potentiometer; Digital Potentiometer | Digital Potentiometer | Digital Potentiometer | ||||||
Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms |