Product Details
The AD8295 contains all the components necessary for a precision instrumentation amplifier front end in one small 4 mm × 4 mm package. It contains a high performance instrumentation amplifier, two general-purpose operational amplifiers, and two precisely matched 10 kΩ resistors.
The AD8295 has been designed to make PCB routing easy and efficient. The AD8295 components are arranged in a logical way so that typical application circuits have short routes and few vias. Unlike most chip scale packages, the AD8295 does not have an exposed metal pad on the back of the part, which frees up additional space for routing and vias. The AD8295 comes in a 4 mm × 4 mm LFCSP that requires half the board space of an 8-pin SOIC package.
The AD8295 includes a high performance, programmable gain instrumentation amplifier. Gain is set from 1 to 1000 with a single resistor. The low noise and excellent common-mode rejection of the AD8295 enable the part to easily detect small signals even in the presence of large common-mode interference. For a similar instrumentation amplifier without the associated signal conditioning circuitry, see the AD8221 or AD8222 data sheet.
The AD8295 operates on both single and dual supplies and is well suited for applications where ±10 V input voltages are encountered. Performance is specified over the entire industrial temperature range of −40°C to +85°C for all grades. The AD8295 is operational from −40°C to +125°C; see the Typical Performance Characteristics section for expected operation up to 125°C.
Applications
IC INST AMP 3 CIRCUIT 16LFCSP
IC INST AMP 3 CIRCUIT 16LFCSP
Instrumentation Amplifier 3 Circuit 16-LFCSP-VQ (4x4)
Instrumentation Amplifier 3 Circuit 16-LFCSP-VQ (4x3.75)
Manufacturer: Analog Devices Inc.
Win Source Part Number: 909906-AD8295BCPZ-WP
Operating Temperature Range: -40°C ~ 85°C
Features: Instrumentation Amplifier Circuit
Package: Tray
Package: 16-VQFN, CSP
Mounting: Surface Mount
Family Name: AD8295
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 64
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
ANALOG DEVICES AD8295BCPZ-WP Instrument Amplifier, 2, 60 V, 2 V/s, 1.2 MHz,2.3V to18V, LFCSP
IC INST AMP 3 CIRCUIT 16LFCSP
Analog Devices, Inc. | Lingto Electronic Limited | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers |
Product Number | AD8295BCPZ-WP | AD8295BCPZ-WP | AD8295BCPZ-WP | AD8295BCPZ-WP | AD8295BCPZ-WP-ND | 909906-AD8295BCPZ-WP | 84-AD8295BCPZ-WP | AD8295BCPZ-WP |
Product Name | Precision Instrumentation Amplifier with Signal Processing Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8295BCPZ-WP | ANALOG DEVICES AD8295BCPZ-WP Instrument Amplifier, 2, 60 V, 2 V/s, 1.2 MHz,2.3V to18V, LFCSP | Integrated Circuits (ICs) - Linear - Amplifiers |
RoHS Compliant | RoHS | RoHS | ||||||
Closed-Loop Gain (AVCL) | 1 to 1000 V/V | 10 V/V | ||||||
CMRR | 140 dB | |||||||
Supply Voltage (VS) | 4.6 to 36 volts | 4.6 to 36 volts | 15 volts | 36 volts | ||||
IBIAS | 8.00E-4 µA | 2.00E-4 µA | 2.00E-4 µA | 8.00E-4 µA |