Product Details
The AD825 is a superbly optimized operational amplifier for high speed, low cost and dc parameters, making it ideally suited for a broad range of signal conditioning and data acquisition applications. The ac performance, gain, bandwidth, slew rate and drive capability are all very stable over temperature. The AD825 also maintains stable gain under varying load conditions.
The unique input stage has ultralow input bias current and input current noise. Signals that go to either rail on this high performance input do not cause phase reversals at the output. These features make the AD825 a good choice as a buffer for MUX outputs, creating minimal offset and gain errors.
The AD825 is fully specified for operation with dual ±5 V and ±15 V supplies. This power supply flexibility, and the low supply current of 6.5 mA with excellent ac characteristics under all supply conditions, makes the AD825 well suited for many demanding applications.
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1138392-AD825ARZ-REE
Packaging: Reel
Mounting Style: SMD
-3db Bandwidth: 46MHz
Supply Current: 6.5mA
Amplifier Type: J-FET
Slew Rate: 140V/μs
Gain Bandwidth Product: 26MHz
Current - Input Bias: 15pA
Voltage - Input Offset: 1mV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.analog.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): OPA129UBE4; AD825AR-REEL7; AD825AR; AD825ARZ-REEL7;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: AD825
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 10V ~ 36V, ±5V ~ 18V
IC OPAMP JFET 1 CIRCUIT 8SOIC
Precision Amplifiers General Purpose High Speed JFET
J-FET Amplifier 1 Circuit 8-SOIC
J-FET Amplifier 1 Circuit 8-SOIC
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
J-FET Amplifier 1 Circuit 8-SOIC
Analog Devices, Inc. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | AD825ARZ-REEL | 1138392-AD825ARZ-REEL | AD825ARZ-REEL | AD825ARZ-REEL | AD825ARZ-REELDKR-ND | AD825ARZ-REEL | AD825ARZ-REEL | AD825ARZ-REEL |
Product Name | Low Cost, General-Purpose High Speed JFET Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD825ARZ-REEL | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Integrated Circuits | Instrumentation, OP Amps, Buffer Amps |
Standards and Certifications | RoHS | |||||||
Supply Voltage (VS) | 10 to 36 volts | 10 to 36 volts | 10 volts | 10 to 36 volts | ||||
GBW | 26 MHz | 26 MHz | 26 MHz | 26 MHz | ||||
Quiescent Current (IQ) | 6500 microamps | |||||||
IBIAS | 4.00E-5 µA | 1.50E-5 µA | 1.50E-5 µA | 1.50E-5 µA |