IC INST AMP 2 CIRCUIT 16LFCSP
Instrumentation Amplifier 2 Circuit Rail-to-Rail 16-LFCSP (4x4)
IC INST AMP 2 CIRCUIT 16LFCSP
Instrumentation Amplifier 2 Circuit Rail-to-Rail 16-LFCSP-WQ (4x4)
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1319687-AD8224ACPZ-W
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tray
Number of Circuits: 2
Standard Package: 64
Mounting: Surface Mount
Output Type: Rail-to-Rail
-3db Bandwidth: 1.5 MHz
Amplifier Type: Instrumentation
Slew Rate: 2V/µs
Current - Input Bias: 25 pA
Voltage - Input Offset: 300 µV
Current - Supply: 750µA (x2 Channels)
Current - Output / Channel: 15 mA
Supplier Device Package: 16-LFCSP-WQ (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-WQFN Exposed Pad, CSP
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: AD8224ACPZWP
Base Product Number: AD8224
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
IC INST AMP 2 CIRCUIT 16LFCSP
The Instrumentation Amplifier ICs amplify the difference between two input signal voltages, while rejecting any signals that are common to both inputs. The DC precision and gain accuracy is maintained within a noisy environment, and also where large common-mode signals (AC power line frequency) are present.
Power Supply Type = Dual, Single
Package Type = LFCSP
Mounting Type = Surface Mount
Typical Single Supply Voltage = 4.5 - 36 V
Pin Count = 16
Typical Dual Supply Voltage = ±2.25 - ±18V
Rail to Rail = Rail to Rail Output
Maximum Input Offset Voltage = 300µV
Minimum Operating Temperature = -40 °C
Maximum Operating Temperature = +85 °C
Delivery on production packaging - Punnet. This product is non-returnable.
The Instrumentation Amplifier ICs amplify the difference between two input signal voltages, while rejecting any signals that are common to both inputs. The DC precision and gain accuracy is maintained within a noisy environment, and also where large common-mode signals (AC power line frequency) are present.
Power Supply Type = Dual, Single
Package Type = LFCSP
Mounting Type = Surface Mount
Typical Single Supply Voltage = 4.5 - 36 V
Pin Count = 16
Typical Dual Supply Voltage = ±2.25 - ±18V
Rail to Rail = Rail to Rail Output
Maximum Input Offset Voltage = 300µV
Minimum Operating Temperature = -40 °C
Maximum Operating Temperature = +85 °C
Analog Devices, AD8224ACPZ-WP - Amplifiers & Comparators - Instrumentation Amplifiers
INSTRUMENT AMPLIFIER ROHS COMPLIANT: YES
LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Amplifier and Comparator Chips |
Product Number | AD8224ACPZ-WP | AD8224ACPZ-WP | AD8224ACPZ-WP | AD8224ACPZ-WP-ND | 1319687-AD8224ACPZ-WP | AD8224ACPZ-WP | 8067916P | 60AK7359 |
Product Name | Integrated Circuits | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrument Amplifier Rohs Compliant Analog Devices | |
Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | ||||||
Source Current (IS) | 0.7500 milliamps | 0.7500 milliamps | 0.7500 milliamps | 0.7500 milliamps | 0.7500 milliamps | |||
VOS | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
IBIAS | 2.50E-5 µA | 2.50E-5 µA | 2.50E-5 µA | |||||
Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs |