Product Details
The AD8180 (single) and AD8182 (dual) are high speed 2-to-1 multiplexers. They offer -3 dB signal bandwidth greater than 780 MHz along with slew rate of 750 V/µs. With better than 77 dB of crosstalk and 84 dB of isolation, they are useful in many high speed applications. The differential gain and differential phase error of 0.02% and 0.02°, along with 0.1 dB flatness beyond 100 MHz make AD8180 and AD8182 ideal for professional video multiplexing. They offer 5 ns switching time making them an excellent choice for pixel switching (picture-in-picture)
Both devices offer a high speed disable feature allowing the output to be put into a high impedance state. This allows multiple outputs to be connected together for cascading stages while the "OFF" channels do not load the output bus. They operate on voltage supplies of ±5 V and are offered in 8- and 14-lead PDIP and SOIC packages.
An evaluation board is available for this product and may be ordered using the following product number: AD8180-EB and AD8182-EB. Schematic and layout for this evaluation board is contained in the product datasheet.
Video Switch IC 1 Channel 8-SOIC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
AD8180ARZ - Interface ICs - Multiplexer Switch ICs
Delivery on production packaging - Tube. This product is non-returnable.
AD8180ARZ - Interface ICs - Multiplexer Switch ICs
Video Switch IC 1 Channel 8-SOIC
Multiplexer Configuration:2:1; No. of Circuits:1Circuits; On State Resistance Max:-; Supply Voltage Range:± 4V to ± 6V; Analogue Multiplexer Case:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | Quarktwin Technology Ltd. | Richardson RFPD | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
Product Number | AD8180ARZ | AD8180ARZ | AD8180ARZ | 5238143P | AD8180ARZ-ND | 60AK7300 |
Product Name | Single, 2:1 Buffered, 750 MHz, 3.8 mA 10 ns Switching Multiplexer | Analog Switches - Special Purpose | Multiplexer | Analog Switches - Special Purpose | Multiplexer Configuration Analog Devices | |
Configuration | 2x1 | 2x1 | 2x1 | |||
Standards and Certifications | RoHS | RoHS | RoHS | |||
VCT | -75 dB | |||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |
Package Type | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC |