Product Details
The AD8146/AD8147/AD8148
These drivers can be used with the AD8145 triple differential-to-sing
Manufactured on the Analog Devices, Inc. second generation XFCB bipolar process, the drivers have large signal bandwidths of 700 MHz and fast slew rates. They have an internal common-mode feedback feature that provides output amplitude and phase matching that is balanced to −60 dB at 50 MHz, suppressing even-order harmonics and minimizing radiated electromagnetic interference (EMI).
The common-mode voltage of each AD8146 output can be set to any level, allowing transmission of signals over the common-mode voltages. The AD8147 and AD8148 encode the vertical and horizontal sync signals on the common-mode voltages of the outputs. All outputs can be independently set to low voltage states to be used with series diodes for line isolation, allowing easy differential multiplexing over the same twisted pair cable.
The AD8146/AD8147/AD8148
Applications
Video Amp 3 Differential 24-LFCSP-WQ (4x4)
IC AMP DIFFERENTIAL 24LFCSP
IC AMP DIFFERENTIAL 24LFCSP
IC AMP DIFFERENTIAL 24LFCSP
Differential Amplifiers Trple Diff Dvr for Wideband Video
Analog Devices, Inc. | Quarktwin Technology Ltd. | Lingto Electronic Limited | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|
Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
Product Number | AD8146ACPZ-RL | AD8146ACPZ-RL | AD8146ACPZ-RL | AD8146ACPZ-RL-ND | AD8146ACPZ-RL | AD8146ACPZ-RL |
Product Name | Triple Differential Driver for Wideband Video | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers |
RoHS Compliant | RoHS | |||||
Supply Voltage (VS) | 4.5 to 11 volts | 4.5 to 11 volts | ||||
Source Current (IS) | 57 milliamps | 57 milliamps | ||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | |||||
Package Type | LFCSP | CSP; 24-WFQFN Exposed Pad, CSP | 24-WFQFN Exposed Pad, CSP | 24-LFCSP-WQ (4x4) |