Product Details
The AD8139 is an ultralow noise, high performance differential amplifier with rail-to-rail output. With its low noise, high SFDR, and wide bandwidth, it is an ideal choice for driving analog-to-digital converters (ADCs) with resolutions to 18 bits. The AD8139 is easy to apply, and its internal common-mode feedback architecture allows its output common-mode voltage to be controlled by the voltage applied to one pin. The internal feedback loop also provides outstanding output balance as well as suppression of even-order harmonic distortion products. Fully differential and single-ended-to-diff
The AD8139 is manufactured on the proprietary Analog Devices, Inc., second-generation XFCB process, enabling it to achieve low levels of distortion with input voltage noise of only 2.25 nV/√Hz.
The AD8139 is available in an 8-lead SOIC package with an exposed paddle (EP) on the underside of its body and a 3 mm × 3 mm LFCSP. It is rated to operate over the temperature range of −40°C to +125°C.
Applications
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1013352-AD8139ACPZ-R
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 410MHz
Amplifier Type: Differential
Slew Rate: 800 V/μs
Current - Input Bias: 2.25μA
Voltage - Input Offset: 150μV
Family Name: AD8139
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-LFCSP-WD (3x3)
Supply Voltage - Operating: 4.5 V to 12 V, ±2.25 V to 6 V
Operating Supply Current: 24.5mA
Channel Output Current: 100mA
Alternative Parts (Cross-Reference): AD8139ACP-REEL7; AD8139ACP-REEL; AD8139ACP-R2;
Introduction Date: May 01, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC OPAMP DIFF 1 CIRCUIT 8LFCSP
Differential Amplifiers Low Noise RR ADC
IC OPAMP DIFF 1 CIRCUIT 8LFCSP
IC OPAMP DIFF 1 CIRCUIT 8LFCSP
IC OPAMP DIFF 1 CIRCUIT 8LFCSP
IC OPAMP DIFF 1 CIRCUIT 8LFCSP
IC OPAMP DIFF 1 CIRCUIT 8LFCSP
Operational Amplifier, 1 Func, 500uV Offset-Max, BIPolar
IC OPAMP DIFF 410MHZ RRO 8LFCSP
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-LFCSP (3x3)
DIFF AMP, 410MHZ, 800V/US, LFCSP-8; No. of Amplifiers:1Amplifie
Analog Devices, Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | LIXINC Electronics Co., Limited | DigiKey | Rochester Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD8139ACPZ-REEL7 | 1013352-AD8139ACPZ-REEL7 | AD8139ACPZ-REEL7 | AD8139ACPZ-REEL7 | AD8139ACPZ-REEL7 | AD8139ACPZ-REEL7 | AD8139ACPZ-REEL7CT-ND | AD8139ACPZ-REEL7 | 84-AD8139ACPZ-REEL7 | AD8139ACPZ-REEL7 | 39Y2888 |
Product Name | Low Noise, Rail-to-Rail, Differential ADC Driver | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8139ACPZ-REEL7 | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | Instrumentation, OP Amps, Buffer Amps | IC OPAMP DIFF 410MHZ RRO 8LFCSP | Instrumentation, OP Amps, Buffer Amps | Diff Amp, 410Mhz, 800V/us, Lfcsp-8; No. Of Amplifiers Analog Devices | |
Device Type | Differential Amplifiers | Differential Amplifiers | |||||||||
Standards and Certifications | RoHS | RoHS | RoHS | ||||||||
Package Type | SOIC; LFCSP | CSP; 8-LFCSP-WD (3x3) | Surface Mount | CSP; 8-WFDFN Exposed Pad, CSP | 8-WFDFN Exposed Pad, CSP | CSP; LFCSP8 | CSP; 8-WFDFN Exposed Pad, CSP | CSP; 8-WFDFN Exposed Pad, CSP | |||
Supply Voltage (VS) | 4.5 to 12 volts | 4.5 volts | 4.5 to 12 volts | ||||||||
Source Current (IS) | 24.5 milliamps | 24.5 milliamps | 24.5 milliamps | 24.5 milliamps | 24.5 milliamps |