Product Details
The AD8038 (single) and AD8039 (dual) amplifiers are high speed (350 MHz) voltage feedback amplifiers with an exceptionally low quiescent current of 1.0 mA/amplifier typical (1.5 mA maximum). The AD8038 single amplifier in the 8-lead SOIC package has a disable feature. Despite being low power and low cost, the amplifier provides excellent overall performance. Additionally, it offers a high slew rate of 425 V/μs and a low input offset voltage of 3 mV maximum.
The Analog Devices, Inc., proprietary XFCB process allows low noise operation (8 nV/√Hz and 600 fA/√Hz) at extremely low quiescent currents. Given a wide supply voltage range (3 V to 12 V), wide bandwidth, and small packaging, the AD8038 and AD8039 amplifiers are designed to work in a variety of applications where power and space are at a premium.
The AD8038 and AD8039 amplifiers have a wide input common-mode range of 1 V from either rail and swing to within 1 V of each rail on the output. These amplifiers are optimized for driving capacitive loads up to 15 pF. If driving larger capacitive loads, a small series resistor is needed to avoid excessive peaking or overshoot.
The AD8039 amplifier is available in a 8-lead SOT-23 package, and the single AD8038 is available in both an 8-lead SOIC and a 5-lead SC70 package. These amplifiers are rated to work over the industrial temperature range of −40°C to +85°C.
Applications
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC OPAMP VFB 1 CIRCUIT 8SOIC
High Speed Operational Amplifiers Low Pwr 350MHz VTG Feedback
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
OP Amp Single 8-Pin SOIC N - Amplifiers & Comparators - Operational Amplifiers
Delivery on production packaging - Reel. This product is non-returnable.
OP Amp Single 8-Pin SOIC N - Amplifiers & Comparators - Operational Amplifiers
OP Amp Single 8-Pin SOIC N - Amplifiers & Comparators - Operational Amplifiers
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1013303-AD8038ARZ-RE
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 350MHz
Amplifier Type: Voltage Feedback
Slew Rate: 425 V/μs
Current - Input Bias: 400pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
No. of Amplifiers:1 Amplifier; Bandwidth:350MHz; Slew Rate:425V/µs; Supply Voltage Range:3V to 12V; Amplifier Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD8038ARZ-REEL7 | AD8038ARZ-REEL7TR-ND | AD8038ARZ-REEL7 | AD8038ARZ-REEL7 | AD8038ARZ-REEL7 | AD8038ARZ-REEL7 | AD8038ARZ-REEL7 | 8778805P | 1602781 | 1013303-AD8038ARZ-REEL7 | 60AK7219 |
Product Name | Low Power, 350 MHz Voltage Feedback Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Integrated Circuits | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8038ARZ-REEL7 | No. Of Amplifiers Analog Devices | ||
Standards | RoHS | RoHS | |||||||||
Supply Voltage (VS) | 3 to 12 volts | 3 volts | 3 to 12 volts | 5 volts | 3 to 12 volts | ||||||
Quiescent Current (IQ) | 1000 microamps | ||||||||||
GBW | 170 MHz | 45 MHz | |||||||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |