12Bit 2.7V~5.5V 188kHz I2C TSSOP-20 Analog To Digital Converters (ADCs) ROHS
IC ADC 12BIT SAR 20TSSOP
ADC Single SAR 188KSPS 12-Bit Serial - Data Converters - General Purpose ADCs
ADC Single SAR 188KSPS 12-Bit Serial - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC Single SAR 188KSPS 12-Bit Serial - Data Converters - General Purpose ADCs
The AD7998 is an 8 channel, 12-bit, high speed, low power, successive-approxima
12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
IC ADC 12BIT SAR 20TSSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008292-AD7998BRUZ-0
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Number of Bits: 12
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 188k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC ADC 12BIT SAR 20TSSOP
LCSC Electronics Technology (HK) Limited | LIXINC Electronics Co., Limited | RS Components, Ltd. | Richardson RFPD | Quarktwin Technology Ltd. | Lingto Electronic Limited | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7998BRUZ-0 | AD7998BRUZ-0 | 9126202 | AD7998BRUZ-0 | AD7998BRUZ-0 | AD7998BRUZ-0 | 008292-AD7998BRUZ-0 | AD7998BRUZ-0 |
Product Name | ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) | Integrated Circuits | Converter - ADC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7998BRUZ-0 | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
Interface Type | I2C; I2C | I2C | Serial; I2C | I2C; I²C | I2C; I2C | |||
Package Type | SSOP; TSSOP | SOP; SSOP; Tube | TSSOP; TSSOP | SOP | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 20-TSSOP | 20-TSSOP (0.173\", 4.40mm Width) | |
Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 3.3 volts | 2.7 to 5.5 volts |