Product Details
The AD7997 is an 8 channel, 10-bit, high speed, low power, successive-approxima
The AD7997 provides a two-wire serial interface, which is compatible with I2C interfaces. The part come in two versions, AD7997-0 and AD7997-1. Each version allows for a minimum of two different I2C addresses. The I2C interface on the AD7997-0 supports Standard and Fast I2C Interface Modes. The I2C Interface on the AD7997-1 supports Standard, Fast and two High-Speed I2C Interface Modes.
Manufacturer: Analog Devices Inc.
Win Source Part Number: 767524-AD7997BRUZ-1
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Single Ended
Architecture: SAR
Data Interface: I2C
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 10
Number of Converters: 1
Family Name: AD7997
Categories: Integrated Circuits (ICs)
Sampling Rate: 188k
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): ADC128S022CIMT; MAX1270ACNG-T; MAX1271ACNG-T;
Introduction Date: November 29, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC ADC 10BIT SAR 20TSSOP
10 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
IC ADC 10BIT SAR 20TSSOP
ADC 10-Bit 8-Ch I2C 2us 2.7-5.5V TSSOP20 - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC 10-Bit 8-Ch I2C 2us 2.7-5.5V TSSOP20 - Data Converters - General Purpose ADCs
ADC 10-Bit 8-Ch I2C 2us 2.7-5.5V TSSOP20 - Data Converters - General Purpose ADCs
The AD7997 is an 8 channel, 10-bit, high speed, low power, successive-approxima
Analog Devices, Inc. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Richardson RFPD | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7997BRUZ-1 | 767524-AD7997BRUZ-1 | AD7997BRUZ-1 | AD7997BRUZ-1 | AD7997BRUZ-1 | 7589973P | AD7997BRUZ-1 |
Product Name | 8-Channel, 10-Bit ADC with I2C Compatible Interface in 20-Lead TSSOP | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7997BRUZ-1 | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | |
Package Type | TSSOP | SSOP | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | 20-TSSOP (0.173\", 4.40mm Width) | TSSOP; TSSOP | SOP | |
Pins | 20 | 20 | |||||
Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
Dissipation | 7.7 milliwatts | ||||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |