Product Details
The AD7997 is an 8 channel, 10-bit, high speed, low power, successive-approxima
The AD7997 provides a two-wire serial interface, which is compatible with I2C interfaces. The part come in two versions, AD7997-0 and AD7997-1. Each version allows for a minimum of two different I2C addresses. The I2C interface on the AD7997-0 supports Standard and Fast I2C Interface Modes. The I2C Interface on the AD7997-1 supports Standard, Fast and two High-Speed I2C Interface Modes.
Manufacturer: Analog Devices Inc.
Win Source Part Number: 077110-AD7997BRUZ-0
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Number of Bits: 10
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 188k
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
10 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
ADC Single SAR 188KSPS 10-Bit Serial - Data Converters - General Purpose ADCs
ADC Single SAR 188KSPS 10-Bit Serial - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC Single SAR 188KSPS 10-Bit Serial - Data Converters - General Purpose ADCs
The AD7997 is an 8 channel, 10-bit, high speed, low power, successive-approxima
IC ADC 10BIT SAR 20TSSOP
Analog Devices, Inc. | Win Source Electronics | Quarktwin Technology Ltd. | RS Components, Ltd. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7997BRUZ-0 | 077110-AD7997BRUZ-0 | AD7997BRUZ-0 | 6977170 | AD7997BRUZ-0 | AD7997BRUZ-0 |
Product Name | 8-Channel, 10-Bit ADC with I2C Compatible Interface in 20-Lead TSSOP | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7997BRUZ-0 | Analog to Digital Converters (ADC) | Converter - ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
Package Type | TSSOP | SOP; SSOP; TSSOP; 20-TSSOP | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | TSSOP; TSSOP | SOP | 20-TSSOP (0.173\", 4.40mm Width) |
Pins | 20 | 20 | ||||
Resolution | 10 bits | 10 bits | 10 bits | 10 bits | ||
Dissipation | 7.7 milliwatts | |||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |