Manufacturer: Analog Devices Inc.
Win Source Part Number: 008289-AD7995YRJZ-05
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 3, 4
Input Type: Single Ended
Number of Bits: 10
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 140k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
10 Bit Analog to Digital Converter 3, 4 Input 1 SAR SOT-23-8
The AD7991/AD7995/AD7999
ADC 10-Bit 4-Ch I2C 1us 2.7-5.5V SOT23-8 - Data Converters - General Purpose ADCs
ADC 10-Bit 4-Ch I2C 1us 2.7-5.5V SOT23-8 - Data Converters - General Purpose ADCs
Delivery on production packaging - Reel. This product is non-returnable.
IC ADC 10BIT SAR SOT23-8
IC ADC 10BIT SAR SOT23-8
IC ADC 10BIT SAR SOT23-8
Win Source Electronics | Quarktwin Technology Ltd. | Richardson RFPD | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 008289-AD7995YRJZ-0500RL7 | AD7995YRJZ-0500RL7 | AD7995YRJZ05R7 | 7589979 | AD7995YRJZ-0500RL7 | AD7995YRJZ-0500RL7 | AD7995YRJZ-0500RL7 |
Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7995YRJZ-0500RL7 | Analog to Digital Converters (ADC) | Converter - ADC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits | |
Interface Type | I2C; I2C | Serial; I2C | I2C; I²C | I2C | |||
Package Type | SOT-23-8 | SOT-23-8 | SOT | SOT-23 | SOT-23-8 | Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | |
Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | |||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
Sample Rate | 140 kSamples/Sec | 140 kSamples/Sec | 1000 kSamples/Sec | 140 kSamples/Sec | 140 kSamples/Sec |