Product Details
The AD7991/AD7995/AD7999
Each AD7991/AD7995/AD7999
The AD7991/AD7995/AD7999
When four channels are used as analog inputs, the reference for the part is taken from VDD; this allows the widest dynamic input range to the ADC. Therefore, the analog input range to the ADC is 0 V to VDD. An external reference, applied through the VIN3/VREF input, can also be used with this part.
Product Highlights
Applications
IC ADC 12BIT 4CH SAR I2C SOT23-8
IC ADC 12BIT SAR SOT23-8
12Bit 2.7V~5.5V 140kHz I2C SOT-23-8 Analog To Digital Converters (ADCs) ROHS
ADC 12-Bit 4-Ch I2C 1us 2.7-5.5V SOT23-8 - Data Converters - General Purpose ADCs
ADC 12-Bit 4-Ch I2C 1us 2.7-5.5V SOT23-8 - Data Converters - General Purpose ADCs
Delivery on production packaging - Reel. This product is non-returnable.
ADC 12-Bit 4-Ch I2C 1us 2.7-5.5V SOT23-8 - Data Converters - General Purpose ADCs
IC ADC 12BIT SAR SOT23-8
IC ADC 12BIT SAR SOT23-8
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008286-AD7991YRJZ-15
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 3, 4
Input Type: Single Ended
Number of Bits: 12
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 140k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 3, 4 Input 1 SAR SOT-23-8
The AD7991/AD7995/AD7999
Analog Devices, Inc. | Utmel Electronic Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | RS Components, Ltd. | RS Components, Ltd. | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Quarktwin Technology Ltd. | Richardson RFPD | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7991YRJZ-1500RL7 | 84-AD7991YRJZ-1500RL7 | AD7991YRJZ-1500RL7 | AD7991YRJZ-1500RL7 | 7591238 | 1597652 | AD7991YRJZ-1500RL7 | AD7991YRJZ-1500RL7 | 008286-AD7991YRJZ-1500RL7 | AD7991YRJZ-1500RL7 | AD7991YRJZ1.5R7 |
Product Name | 4-Channel, 12-Bit ADC with I2C Compatible Interface in 8-Lead SOT-23 | IC ADC 12BIT 4CH SAR I2C SOT23-8 | Data Acquisition - Analog to Digital Converters (ADC) | ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) | Integrated Circuits | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7991YRJZ-1500RL7 | Analog to Digital Converters (ADC) | Converter - ADC | ||
Package Type | SOT-23 | SOT-23-8 | SOT-23 | Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | SOT-23-8 | SOT-23-8 | SOT-23-8 | SOT | |||
Pins | 8 | 8 | 8 | ||||||||
Resolution | 12 bits | 1.5 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||||
Dissipation | 4.68 milliwatts | 4.68 milliwatts | |||||||||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |