AD7988-5 are 16-bit, successive approximation, analog-to-digital converters (ADC) that operate from a single power supply, VDD. The AD7988-1 offers a 100 kSPS throughput, and the AD7988-5 offers a 500 kSPS throughput. They are low power, 16-bit sampling ADCs with a versatile serial interface port. On the CNV rising edge, they sample an analog input, IN+, between 0 V to VREF with respect to a ground sense, IN-. The reference voltage, REF, is applied externally and can be set independent of the supply voltage, VDD. The SPI-compatible serial interface also features the ability to daisy-chain several ADCs on a single 3-wire bus using the SDI input. It is compatible with 1.8 V, 2.5 V, 3 V, or 5 V logic using the separate supply, VIO. The AD7988-1/AD7988-5 generics are housed in a 10-lead MSOP or a 10-lead LFCSP (QFN) with operation specified from -40°C to +125°C.
IC ADC 16BIT SAR 10MSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
ADC, Successive Approximation, 16-Bit, 1 Channel, Serial Access, PDSO10
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1138066-AD7988-5BRMZ
Packaging: Tube
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential
Architecture: SAR
Sampling Rate (Per Second): 500k
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: External
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.analog.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Alternative Parts (Cross-Reference): ADS8862IDGSR; AD7988-5BRMZ-RL7; AD7981HRMZ; AD7988-5BRMZ;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: AD7988
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.375V ~ 2.625V
Supply Voltage , Digital: 2.375V ~ 2.625V
16-Bit PulSAR ADC Lower Power MSOP10 - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
16-Bit PulSAR ADC Lower Power MSOP10 - Data Converters - General Purpose ADCs
16-Bit PulSAR ADC Lower Power MSOP10 - Data Converters - General Purpose ADCs
IC ADC 16BIT SAR 10MSOP
Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Rochester Electronics | Win Source Electronics | RS Components, Ltd. | LIXINC Electronics Co., Limited | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7988-5BRMZ | AD7988-5BRMZ | AD7988-5BRMZ | AD7988-5BRMZ | 1138066-AD7988-5BRMZ | 7968865P | AD7988-5BRMZ |
Product Name | Converter - ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Hard To Find - AD7988-5BRMZ | Integrated Circuits | ||
Package Type | RM-10 | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; MSOP10 | MSOP | SOP; Tube | |
Resolution | 16 bits | 16 bits | 16 bits | ||||
Sample Rate | 500 kSamples/Sec | 500 kSamples/Sec | 500 kSamples/Sec | 100 kSamples/Sec | 500 kSamples/Sec | ||
Input Voltage | 2.5 to 5.5 volts | 2.38 to 2.62 volts | 1.8 volts | 2.38 to 2.62 volts | |||
Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | Tube; Tube | Tube; Tube |