16 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
IC ADC 16BIT SAR 10MSOP
ADC Single SAR 1.33MSPS 16-Bit Serial - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC Single SAR 1.33MSPS 16-Bit Serial - Data Converters - General Purpose ADCs
ADC Single SAR 1.33MSPS 16-Bit Serial - Data Converters - General Purpose ADCs
The AD7983 is a 16-bit, successive approximation, analog-to-digital converter (ADC) that operates from a single power supply, VDD. It contains a low power, high speed, 16-bit sampling ADC and a versatile serial interface port. On the CNV rising edge, it samples an analog input IN+ between 0 V to REF with respect to a ground sense IN-. The reference voltage, REF, is applied externally and can be set independent of the supply voltage, VDD. Its power scales linearly with throughput.The SPI-compatible serial interface also features the ability, using the SDI input, to daisy-chain several ADCs on a single, 3-wire bus and provides an optional busy indicator. It is compatible with 1.8 V, 2.5 V, 3 V, or 5 V logic, using the separate supply VIO.The AD7983 is housed in a 10-lead MSOP or a 10-lead QFN1 (LFCSP) with operation specified from -40°C to +85°C.
IC ADC 16BIT SAR 10MSOP
Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Richardson RFPD | Lingto Electronic Limited | |
---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7983BRMZ | AD7983BRMZ | 7097004P | AD7983BRMZ | AD7983BRMZ |
Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | Data Acquisition - Analog to Digital Converters (ADC) | |
Package Type | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | MSOP | CSP | |
Packing Method | Tube; Tube | Tube; Tube | |||
Resolution | 16 bits | 16 bits | 16 bits | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Sample Rate | 1330 kSamples/Sec | 1330 kSamples/Sec | 1330 kSamples/Sec |