Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
16 Bit Analog to Digital Converter 1 Input 1 SAR 32-LFCSP-WQ (5x5)
16-Bit 5MSPS PulSAR Differ. ADC LFCSP32 - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
16-Bit 5MSPS PulSAR Differ. ADC LFCSP32 - Data Converters - General Purpose ADCs
16-Bit 5MSPS PulSAR Differ. ADC LFCSP32 - Data Converters - General Purpose ADCs
IC ADC 16BIT SAR 32LFCSP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 713337-AD7961BCPZ
Packaging: Tray
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Sampling Rate (Per Second): 5M
Data Interface: LVDS - Serial
Number of A/D Converters: 1
Reference Type: External
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 32-LFCSP-WQ (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-WFQFN Exposed Pad, CSP
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: AD7961
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 5V
IC ADC 16BIT SAR 32LFCSP
Richardson RFPD | Quarktwin Technology Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7961BCPZ | AD7961BCPZ | 7958000P | AD7961BCPZ | 713337-AD7961BCPZ | AD7961BCPZ |
Product Name | Converter - ADC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7961BCPZ | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
Interface Type | Serial | Serial | Serial | Serial; LVDS - Serial | Serial; LVDS - Serial | |
Package Type | LFCSP | 32-WFQFN Exposed Pad, CSP | LFCSP | 32-WFQFN Exposed Pad, CSP | ||
Resolution | 16 bits | 16 bits | 16 bits | |||
Sample Rate | 5000 kSamples/Sec | 5000 kSamples/Sec | 5000 kSamples/Sec | 5000 kSamples/Sec | ||
Packing Method | Tray | Tray | Tray; Tray |