IC ADC 14BIT SAR 48LFCSP
Single ADC SAR 1Msps 14-bit LFCSP48EP - Data Converters - General Purpose ADCs
Single ADC SAR 1Msps 14-bit LFCSP48EP - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
Single ADC SAR 1Msps 14-bit LFCSP48EP - Data Converters - General Purpose ADCs
14 Bit Analog to Digital Converter 1 Input 1 SAR 48-LFCSP-VQ (7x7)
AD7951 - ADC, Successive Approximation, 14-Bit, 1 Func, 1 Channel, Parallel, 8 Bits, Parallel, Word Access, CMOS
Manufacturer: Analog Devices Inc.
Win Source Part Number: 717469-AD7951BCPZ
Packaging: Tray
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Sampling Rate (Per Second): 1M
Data Interface: SPI, Parallel, DSP
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 14
Categories: Integrated Circuits
Supplier Device Package: 48-LFCSP-VQ (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad, CSP
Alternative Parts (Cross-Reference): AD7951BSTZ; AD7951BCPZRL; AD7951BCPZ; AD7951BSTZRL;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: AD7951
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 5V
Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Quarktwin Technology Ltd. | Rochester Electronics | Win Source Electronics | |
---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7951BCPZ | 8209028 | AD7951BCPZ | AD7951BCPZ | 717469-AD7951BCPZ |
Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7951BCPZ | ||
Package Type | 48-VFQFN Exposed Pad, CSP | LFCSP VQ | 48-VFQFN Exposed Pad, CSP | LCC48 | |
Packing Method | Tray; Tray | Tray | Tray | Tray | |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
Interface Type | Parallel; SPI | Parallel | Parallel; SPI; SPI, Parallel, DSP | ||
Pins | 48 |