14 Bit Analog to Digital Converter 8 Input 1 SAR 20-LFCSP (4x4)
ADC Single SAR 250KSPS 14-Bit Serial - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
ADC Single SAR 250KSPS 14-Bit Serial - Data Converters - General Purpose ADCs
ADC Single SAR 250KSPS 14-Bit Serial - Data Converters - General Purpose ADCs
IC ADC 14BIT SAR 20LFCSP
The AD7949 is an 8-channel, 14-bit, charge redistribution successive approximation register (SAR) analog-to-digital converter (ADC) that operates from a single power supply, VDD.The AD7949 contains all components for use in a multichannel, low power data acquisition system, including a true 14-bit SAR ADC with no missing codes; an 8-channel, low crosstalk multiplexer that is useful for configuring the inputs as single-ended (with or without ground sense), differential, or bipolar; an internal low drift reference (selectable 2.5 V or 4.096 V) and buffer; a temperature sensor; a selectable one-pole filter; and a sequencer that is useful when channels are continuously scanned in order.The AD7949 uses a simple SPI interface for writing to the configuration register and receiving conversion results. The SPI interface uses a separate supply, VIO, which is set to the host logic level. Power dissipation scales with throughput.The AD7949 is housed in a tiny 20-lead LFCSP with operation specified from -40°C to +85°C.
IC ADC 14BIT SAR 20LFCSP
Quarktwin Technology Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7949BCPZ | 7089568P | AD7949BCPZ | AD7949BCPZ | AD7949BCPZ |
Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
Package Type | 20-WFQFN Exposed Pad, CSP | LFCSP | CSP | 20-WFQFN Exposed Pad, CSP | |
Packing Method | Tray | Tray; Tray | |||
Resolution | 14 bits | 14 bits | 14 bits | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Sample Rate | 250 kSamples/Sec | 250 kSamples/Sec | 250 kSamples/Sec |