Product Details
The AD7904/AD7914/AD7924
The conversion process and data acquisition are controlled using CS and the serial clock signal, allowing the device to easily inter-face with microprocessors or DSPs. The input signal is sampled on the falling edge of CS and conversion is also initiated at this point. There are no pipeline delays associated with the part.
The AD7904/AD7914/AD7924
Through the configuration of the control register, the analog input range for the part can be selected as 0 V to REFIN or 0 V to 2 × REFIN, with either straight binary or twos complement output coding. The AD7904/AD7914/AD7924
The conversion time for the AD7904/AD7914/AD7924
The AD7904/AD7914/AD7924
ADC,AD7924B 12bit 1MSPS 4 ch SPI TSSOP - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC,AD7924B 12bit 1MSPS 4 ch SPI TSSOP - Data Converters - General Purpose ADCs
ADC,AD7924B 12bit 1MSPS 4 ch SPI TSSOP - Data Converters - General Purpose ADCs
ANALOG DEVICES - AD7924BRUZ - ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 1MSPS, TSSOP-16
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-TSSOP
IC ADC 12BIT SAR 16TSSOP
IC ADC 12BIT SAR 16TSSOP
Analog Devices, Inc. | Richardson RFPD | RS Components, Ltd. | Utmel Electronic Limited | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7924BRUZ | AD7924BRUZ | 4970127P | 84-AD7924BRUZ | AD7924BRUZ | AD7924BRUZ | AD7924BRUZ |
Product Name | 4-Channel, 1 MSPS, 12-Bit A/D Converter with Sequencer in 16-Lead TSSOP | Converter - ADC | ANALOG DEVICES - AD7924BRUZ - ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 1MSPS, TSSOP-16 | Analog to Digital Converters (ADC) | Integrated Circuits | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
Interface Type | Serial | Serial; SPI; Microwire | SPI; SPI, DSP | SPI | |||
Package Type | TSSOP | SOP | TSSOP; TSSOP | SSOP; 16-TSSOP (0.173, 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; Tube | 16-TSSOP (0.173\", 4.40mm Width) |
Pins | 16 | 16 | 16 | ||||
Resolution | 12 bits | 12 bits | 12 bits | 1.5 bits | 12 bits | ||
Dissipation | 13.5 milliwatts | 13.5 milliwatts |