Manufacturer: Analog Devices Inc.
Win Source Part Number: 1013221-AD7921AUJZ-R
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-8
Analog Supply Voltage: 2.35 V to 5.25 V
Digital Supply Voltage: 2.35 V to 5.25 V
Sampling Rate: 250k
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC ADC 12BIT SAR TSOT23-8
IC ADC 12BIT SAR TSOT23-8
ADC Single 250ksps 12-bit 8-Pin TSOT - Data Converters - General Purpose ADCs
Delivery on production packaging - Reel. This product is non-returnable.
ADC Single 250ksps 12-bit 8-Pin TSOT - Data Converters - General Purpose ADCs
ADC Single 250ksps 12-bit 8-Pin TSOT - Data Converters - General Purpose ADCs
12 Bit Analog to Digital Converter 2 Input 1 SAR TSOT-23-8
AD7921 - ADC, Successive Approximation, 12-Bit, 2 Channel, Serial Access, PDSO8
Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Quarktwin Technology Ltd. | Rochester Electronics | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 1013221-AD7921AUJZ-R2 | AD7921AUJZ-R2 | AD7921AUJZ-R2 | 8778776P | AD7921AUJZ-R2 | AD7921AUJZ-R2 |
Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7921AUJZ-R2 | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | ||
Interface Type | SPI; SPI, DSP | SPI; SPI, DSP | Serial; SPI; Microwire | Serial | ||
Package Type | TSOT-23-8 | SOT-23-8 Thin, TSOT-23-8 | TSOT | SOT-23-8 Thin, TSOT-23-8 | SOP; SSOP; TSSOP8 | |
Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Sample Rate | 250 kSamples/Sec | 250 kSamples/Sec | 250 kSamples/Sec |