AD7920 - 12-BIT 250KSPS ADC
IC ADC 12BIT SAR 8MSOP
The AD7910/AD7920 are 10-bit and 12-bit, high speed, low power, successive-approxima
Manufacturer: Analog Devices Inc.
Win Source Part Number: 130296-AD7920BRMZ
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Analog Supply Voltage: 2.35 V to 5.25 V
Digital Supply Voltage: 2.35 V to 5.25 V
Sampling Rate: 250k
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC ADC 12BIT SAR 8MSOP
ADC,AD7920B 12bit 250kSPS MSOP8 - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC,AD7920B 12bit 250kSPS MSOP8 - Data Converters - General Purpose ADCs
ADC,AD7920B 12bit 250kSPS MSOP8 - Data Converters - General Purpose ADCs
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Rochester Electronics | Lingto Electronic Limited | Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7920BRMZ | AD7920BRMZ | AD7920BRMZ | 130296-AD7920BRMZ | AD7920BRMZ | 4969818P | AD7920BRMZ |
Product Name | Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7920BRMZ | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | ||
Package Type | SOP; MSOP8 | SC-70 | SOP; 8-MSOP | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOIC; uSOIC | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
Packing Method | Tube; Tube | Tube; Tube/Rail | Tube; Tube | Tube; Tube | |||
Interface Type | SPI; SPI, DSP | SPI; SPI, DSP | Serial; SPI; Microwire | ||||
Resolution | 12 bits | 12 bits | 12 bits | ||||
Sample Rate | 250 kSamples/Sec | 250 kSamples/Sec | 250 kSamples/Sec | 250 kSamples/Sec |