IC ADC 12BIT SAR SC70-6
IC ADC 12BIT SAR SC70-6
12 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6
The AD7910/AD7920 are 10-bit and 12-bit, high speed, low power, successive-approxima
IC ADC 12BIT SAR SC70-6
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1138005-AD7920AKSZ-5
Packaging: Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 250k
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.analog.com
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: AD7920
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.35V ~ 5.25V
Supply Voltage , Digital: 2.35V ~ 5.25V
Single ADC SAR 250ksps 12-bit Serial - Data Converters - General Purpose ADCs
Single ADC SAR 250ksps 12-bit Serial - Data Converters - General Purpose ADCs
Delivery on production packaging - Reel. This product is non-returnable.
Single ADC SAR 250ksps 12-bit Serial - Data Converters - General Purpose ADCs
Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Richardson RFPD | LIXINC Electronics Co., Limited | Win Source Electronics | RS Components, Ltd. | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7920AKSZ-500RL7 | AD7920AKSZ-500RL7 | AD7920AKSZ-500RL7 | AD7920AKSZ500R7 | AD7920AKSZ-500RL7 | 1138005-AD7920AKSZ-500RL7 | 8099317 |
Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Converter - ADC | Integrated Circuits | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7920AKSZ-500RL7 | |
Package Type | 6-TSSOP, SC-88, SOT-363 | SOP; SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363 | SC-70 | SOP; SSOP; Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | SSOP | SC-70 | |
Packing Method | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | Tape Reel; Reel | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Interface Type | SPI; SPI, DSP | SPI | SPI; SPI, DSP | Serial; SPI; Microwire | |||
Resolution | 12 bits | 12 bits | 12 bits |