ADC,AD7912A 10bit 1MSPS 2 ch SPI MSOP - Data Converters - General Purpose ADCs
ADC,AD7912A 10bit 1MSPS 2 ch SPI MSOP - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC,AD7912A 10bit 1MSPS 2 ch SPI MSOP - Data Converters - General Purpose ADCs
ADC, Successive Approximation, 10-Bit, 2 Channel, Serial Access, PDSO8
IC ADC 10BIT SAR 8MSOP
The AD7911/AD7921 are 10-bit and 12-bit, high speed, low power, 2-channel, successive-approxima
10 Bit Analog to Digital Converter 2 Input 1 SAR 8-MSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 767513-AD7912ARMZ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 2.35 V ~ 5.25 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI, DSP
Reference Type: Supply
Voltage - Supply, Digital: 2.35 V ~ 5.25 V
Resolution: 10
Number of Converters: 1
Family Name: AD7912
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): ADC12H030CIWM/NOPB; ADC12H030CIWM; ML2282BCS;
Introduction Date: June 20, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC ADC 10BIT SAR 8MSOP
RS Components, Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Quarktwin Technology Ltd. | Win Source Electronics | Lingto Electronic Limited | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 4967137 | AD7912ARMZ | AD7912ARMZ | AD7912ARMZ | AD7912ARMZ | 767513-AD7912ARMZ | AD7912ARMZ |
Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7912ARMZ | Data Acquisition - Analog to Digital Converters (ADC) | ||
Interface Type | Serial; SPI; Microwire | Serial | SPI; SPI, DSP | SPI; SPI, DSP | |||
Package Type | MSOP | SOP; MSOP8 | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | |
Pins | 8 | ||||||
Resolution | 10 bits | 10 bits | 10 bits | ||||
ADC Type | SAR; SAR |