Manufacturer: Analog Devices Inc.
Win Source Part Number: 077101-AD7899BRZ-1
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 14
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 400k
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
AD7899 - 5V Single Supply 14-Bit 400 KSPS ADC
ADC,AD7899B-1 14bit 400kSPS SOIC - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC,AD7899B-1 14bit 400kSPS SOIC - Data Converters - General Purpose ADCs
ADC,AD7899B-1 14bit 400kSPS SOIC - Data Converters - General Purpose ADCs
IC ADC 14BIT SAR 28SOIC
14 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
The AD7899 is a fast, low power, 14-bit A/D converter that operates from a single +5 V supply. The part contains a 2.0 °s successive approximation ADC, a track/hold amplifier, 2.5 V reference, on chip clock oscillator, signal conditioning circuitry and a high speed parallel interface. The part accepts analog input ranges of °10 V , °5 V, °2.5 V, 0 V to +2.5 V and 0 V to +5 V. Overvoltage protection on the analog inputs for the part allows the input voltage to exceeded without damaging the parts or affecting a conversion in progress.
IC ADC 14BIT SAR 28SOIC
Win Source Electronics | Rochester Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Richardson RFPD | Lingto Electronic Limited | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 077101-AD7899BRZ-1 | AD7899BRZ-1 | 5388002P | AD7899BRZ-1 | AD7899BRZ-1 | AD7899BRZ-1 | AD7899BRZ-1 |
Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7899BRZ-1 | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Converter - ADC | Data Acquisition - Analog to Digital Converters (ADC) | ||
Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | ||||
Package Type | SOIC; 28-SOIC | SOIC; SOIC28W | SOIC; SOIC W | 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | SOIC | |
Packing Method | Tube; Tube/Rail | Tube; Tube | Tube; Tube | Tube; Tube | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
Sample Rate | 400 kSamples/Sec | 400 kSamples/Sec | 400 kSamples/Sec | 400 kSamples/Sec |