A range Analog Devices 12-bit Analogue-to-Digital converters (ADCs) using SAR and Pipelined technologies in single and multiple formats. Available in both Through-hole and Surface Mount packages.
Resolution = 12-bit
Number of ADCs = 1
Digital Interface Type = Serial
Number of Input Channels = 1
Mounting Type = Surface Mount
Sampling Rate = 100ksps
Architecture = SAR
Typical Single Supply Voltage = 3.3 V, 5 V
Package Type = SOIC
Pin Count = 8
A range Analog Devices 12-bit Analogue-to-Digital converters (ADCs) using SAR and Pipelined technologies in single and multiple formats. Available in both Through-hole and Surface Mount packages.
Resolution = 12-bit
Number of ADCs = 1
Digital Interface Type = Serial
Number of Input Channels = 1
Mounting Type = Surface Mount
Sampling Rate = 100ksps
Architecture = SAR
Typical Single Supply Voltage = 3.3 V, 5 V
Package Type = SOIC
Pin Count = 8
Delivery on production packaging - Box. This product is non-returnable.
A range Analog Devices 12-bit Analogue-to-Digital converters (ADCs) using SAR and Pipelined technologies in single and multiple formats. Available in both Through-hole and Surface Mount packages.
Resolution = 12 bit
Number of ADCs = 1
Digital Interface Type = Serial
Mounting Type = Surface Mount
Number of Input Channels = 1
Sampling Rate = 100ksps
Architecture = SAR
Typical Single Supply Voltage = 3.3 V, 5 V
Package Type = SOIC
Pin Count = 8
The AD7896 is a fast, 12-bit ADC which operates from a single +2.7 V to 5.5 V supply and is housed in a small 8-pin mini-DIP and 8-pin SOIC. The part contains an 8 °s successive approximation A/D converter, an on-chip track/hold amplifier, an on-chip clock and a high speed serial interface.Output data from the AD7896 is provided via a high speed, serial interface port. This two-wire serial interface has a serial clock input and a serial data output with the external serial clock accessing the serial data from the part.In addition to the traditional dc accuracy specifications such as linearity, full-scale and offset errors, the AD7896 is also specified for dynamic performance parameters including harmonic distortion and signal-to-noise ratio.The part accepts an analog input range of 0 V to VDD and operates from a single +2.7 V to +5.5 V supply consuming only 9 mW typical. The VDD input is also used as the reference for the part so that no external reference is required.The AD7896 features a high sampling rate mode and, for low power applications, a proprietary automatic power down mode where the part automatically goes into power down once con-version is complete and ""wakes up"" before the next conversion cycle.The part is available in a small, 8-pin, 0.3"" wide, plastic or hermetic dual-in-line package (mini-DIP) and in an 8-pin, small outline IC (SOIC).
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Manufacturer: Analog Devices Inc.
Win Source Part Number: 137958-AD7896ARZ
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 100k
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC ADC 12BIT SAR 8SOIC
RS Components, Ltd. | Richardson RFPD | Quarktwin Technology Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 7096963 | AD7896ARZ | AD7896ARZ | 137958-AD7896ARZ | AD7896ARZ |
Product Name | Converter - ADC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7896ARZ | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
Interface Type | Serial | SPI; SPI | |||
Package Type | SOIC; SOIC | DIP | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC | 8-SOIC (0.154\", 3.90mm Width) |
Pins | 8 | ||||
Resolution | 12 bits | 12 bits | 12 bits | ||
ADC Type | SAR; SAR |