Product Details
The AD7894 is a fast, 14-Bit Analog-to-Digital Converter that operates from a single +5 V supply and is housed in a small 8-pin SOIC. The part contains a 5 µs successive approximation A/D converter, an on-chip track/hold amplifier, an on-chip clock and a high speed serial interface. Output data from the AD7894 is provided via a high speed, serial interface port. This two-wire serial interface has a serial clock input and a serial data output with the external serial clock accessing the serial data from the part.
In addition to the traditional dc accuracy specifications such as linearity, full-scale and offset errors, the AD7894 is also specified for dynamic performance parameters including harmonic distortion and signal-to-noise ratio. The part accepts an analog input range of ±10 V (AD7894-10), ±2.5V (AD7894-3), 0 V to 2.5 V (AD7894-2), and operates from a single +5 V supply consuming only 20 mW typical.
The AD7894 features a high sampling rate mode and, for low power applications, a proprietary automatic power down mode where the part automatically goes into power down once conversion is complete and "wakes up" before the next conversion cycle. The part is available in a small outline IC (SOIC).
IC ADC 14BIT SAR 8SOIC
IC ADC 14BIT SAR 8SOIC
Manufacturer: Analog Devices Inc.
Win Source Part Number: 909830-AD7894BRZ-3
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: AD7894
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
ADC Single SAR 200KSPS 14-Bit Serial - Data Converters - General Purpose ADCs
ADC Single SAR 200KSPS 14-Bit Serial - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC Single SAR 200KSPS 14-Bit Serial - Data Converters - General Purpose ADCs
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
The AD7894 is a fast, 14-Bit Analog-to-Digital Converter that operates from a single +5 V supply and is housed in a small 8-pin SOIC. The part contains a 5 °s successive approximation A/D converter, an on-chip track/hold amplifier, an on-chip clock and a high speed serial interface. Output data from the AD7894 is provided via a high speed, serial interface port. This two-wire serial interface has a serial clock input and a serial data output with the external serial clock accessing the serial data from the part. In addition to the traditional dc accuracy specifications such as linearity, full-scale and offset errors, the AD7894 is also specified for dynamic performance parameters including harmonic distortion and signal-to-noise ratio. The part accepts an analog input range of °10 V (AD7894-10), °2.5V (AD7894-3), 0 V to 2.5 V (AD7894-2), and operates from a single +5 V supply consuming only 20 mW typical. The AD7894 features a high sampling rate mode and, for low power applications, a proprietary automatic power down mode where the part automatically goes into power down once conversion is complete and ""wakes up"" before the next conversion cycle. The part is available in a small outline IC (SOIC).
Analog Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Win Source Electronics | RS Components, Ltd. | Quarktwin Technology Ltd. | Richardson RFPD | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7894BRZ-3 | AD7894BRZ-3 | AD7894BRZ-3 | 909830-AD7894BRZ-3 | 7095011 | AD7894BRZ-3 | AD7894BRZ-3 |
Product Name | True Bipolar Input, 5 V Single Supply, 14-Bit, Serial 4.5 µs ADC in 8-Pin Package | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7894BRZ-3 | Analog to Digital Converters (ADC) | Converter - ADC | |
Interface Type | Serial | SPI; SPI | Serial | ||||
Package Type | SOIC | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
Pins | 8 | 8 | |||||
Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
Dissipation | 27.5 milliwatts |