Product Details
The AD7893 is a fast, 12-bit ADC that operates from a single +5 V supply and is housed in a small 8-pin mini-DIP and 8-pin SOIC. The part contains a 6 µs successive approximation A/D converter, an on-chip track/hold amplifier, an on-chip clock and a high speed serial interface.
Output data from the AD7893 is provided via a high speed, serial interface port. This two-wire serial interface has a serial clock input and a serial data output with the external serial clock accessing the serial data from the part.
In addition to traditional dc accuracy specifications such as linearity, full-scale and offset errors, the AD7893 is also specified for dynamic performance parameters, including harmonic distortion and signal-to-noise ratio.
The part accepts an analog input range of ±10 V (AD7893-10), ±2.5 V (AD7893-3), 0 V to +5 V (AD7893-5) or 0 V to +2.5 V (AD7893-2) and operates from a single +5 V supply, consuming only 25 mW typical.
The AD7893 is fabricated in Analog Devices’ Linear Compatible CMOS (LC2MOS) process, a mixed technology process that combines precision bipolar circuits with low power CMOS logic. The part is available in a small, 8-pin, 0.3" wide, plastic or hermetic dual-in-line package (mini-DIP) and in an 8-pin, small outline IC (SOIC).
IC ADC 12BIT SAR 8DIP
AD7893ANZ-10 - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
AD7893ANZ-10 - Data Converters - General Purpose ADCs
AD7893ANZ-10 - Data Converters - General Purpose ADCs
IC ADC 12BIT SAR 8DIP
The AD7893 is a fast, 12-bit ADC that operates from a single +5 V supply and is housed in a small 8-pin mini-DIP and 8-pin SOIC. The part contains a 6 °s successive approximation A/D converter, an on-chip track/hold amplifier, an on-chip clock and a high speed serial interface.Output data from the AD7893 is provided via a high speed, serial interface port. This two-wire serial interface has a serial clock input and a serial data output with the external serial clock accessing the serial data from the part.In addition to traditional dc accuracy specifications such as linearity, full-scale and offset errors, the AD7893 is also specified for dynamic performance parameters, including harmonic distortion and signal-to-noise ratio.The part accepts an analog input range of °10 V (AD7893-10), °2.5 V (AD7893-3), 0 V to +5 V (AD7893-5) or 0 V to +2.5 V (AD7893-2) and operates from a single +5 V supply, consuming only 25 mW typical.The AD7893 is fabricated in Analog Devices° Linear Compatible CMOS (LC2MOS) process, a mixed technology process that combines precision bipolar circuits with low power CMOS logic. The part is available in a small, 8-pin, 0.3"" wide, plastic or hermetic dual-in-line package (mini-DIP) and in an 8-pin, small outline IC (SOIC).
AD7893 - 12-Bit, Serial ADC
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
Analog Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Lingto Electronic Limited | Richardson RFPD | Rochester Electronics | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7893ANZ-10 | AD7893ANZ-10 | 5384369P | AD7893ANZ-10 | AD7893ANZ-10 | AD7893ANZ-10 | AD7893ANZ-10 |
Product Name | True Bipolar Input, Single Supply, 12-Bit, Serial 6 µs ADC in 8-Pin Package | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | Analog to Digital Converters (ADC) | ||
Interface Type | Serial | Serial | SPI; SPI | Serial | |||
Package Type | SOIC; CDIP; PDIP | DIP; 8-DIP (0.300\", 7.62mm) | PDIP; PDIP | DIP | DIP; PDIP; PDIP8 | DIP; 8-DIP (0.300\", 7.62mm) | |
Pins | 8 | 8 | |||||
Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
Dissipation | 45 milliwatts |