IC DAS 12BIT 117K 24DIP
ADC Single SAR 117KSPS 12-Bit Serial - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC Single SAR 117KSPS 12-Bit Serial - Data Converters - General Purpose ADCs
ADC Single SAR 117KSPS 12-Bit Serial - Data Converters - General Purpose ADCs
Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | |
---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7890ANZ-2 | 7094973P |
Product Name | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
Packing Method | Tube; Tube,Tube | |
Operating Temperature | -40 to 85 C (-40 to 185 F) | |
Interface Type | Serial; SPI | |
Package Type | PDIP; PDIP | |
Pins | 24 |