AD7876 - Complete 12-bit, 100 kHz, Sampling ADC with ±10V Input Signal Range
Manufacturer: Analog Devices Inc.
Win Source Part Number: 767486-AD7876BRZ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SOIC (0.295", 7.50mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: ±5V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI, Parallel
Reference Type: Internal
Voltage - Supply, Digital: ±5V
Resolution: 12
Number of Converters: 1
Family Name: AD7876
Categories: Integrated Circuits (ICs)
Sampling Rate: 100k
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): CS5014-TE14B; CS5014-KL14; CS5014-BP14;
Introduction Date: May 21, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC ADC 12BIT SAR 24SOIC
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC
A range Analog Devices 12-bit Analogue-to-Digital converters (ADCs) using SAR and Pipelined technologies in single and multiple formats. Available in both Through-hole and Surface Mount packages.
Resolution = 12-bit
Number of ADCs = 1
Digital Interface Type = Parallel, Serial
Number of Input Channels = 1
Mounting Type = Surface Mount
Sampling Rate = 100ksps
Architecture = SAR
Package Type = SOIC W
Pin Count = 24
Input Signal Type = Single Ended
A range Analog Devices 12-bit Analogue-to-Digital converters (ADCs) using SAR and Pipelined technologies in single and multiple formats. Available in both Through-hole and Surface Mount packages.
Resolution = 12-bit
Number of ADCs = 1
Digital Interface Type = Parallel, Serial
Number of Input Channels = 1
Mounting Type = Surface Mount
Sampling Rate = 100ksps
Architecture = SAR
Package Type = SOIC W
Pin Count = 24
Input Signal Type = Single Ended
Delivery on production packaging - Tube. This product is non-returnable.
A range Analog Devices 12-bit Analogue-to-Digital converters (ADCs) using SAR and Pipelined technologies in single and multiple formats. Available in both Through-hole and Surface Mount packages.
Resolution = 12 bit
Number of ADCs = 1
Digital Interface Type = Parallel, Serial
Mounting Type = Surface Mount
Number of Input Channels = 1
Sampling Rate = 100ksps
Architecture = SAR
Package Type = SOIC W
Pin Count = 24
Input Signal Type = Single Ended
The AD7870/AD7875/AD7876
Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | RS Components, Ltd. | Richardson RFPD | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7876BRZ | 767486-AD7876BRZ | AD7876BRZ | AD7876BRZ | 7096941 | AD7876BRZ |
Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7876BRZ | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Converter - ADC | ||
Package Type | SOIC; SOIC24W | SOIC | 24-SOIC (0.295\", 7.50mm Width) | SOIC; 24-SOIC (0.295\", 7.50mm Width) | SOIC; SOIC W | DIP |
Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | Tube; Tube | ||
Interface Type | Parallel; SPI; SPI, Parallel | Serial | ||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Sample Rate | 100 kSamples/Sec | 100 kSamples/Sec | 100 kSamples/Sec |