AD7871 - Complete 14-Bit, Sampling ADC with Three Data Output Formats
ADC Single SAR 83KSPS 14-Bit - Data Converters - General Purpose ADCs
ADC Single SAR 83KSPS 14-Bit - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC Single SAR 83KSPS 14-Bit - Data Converters - General Purpose ADCs
Manufacturer: Analog Devices Inc.
Win Source Part Number: 083262-AD7871JPZ
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 14
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (11.51x11.51)
Analog Supply Voltage: ±5V
Digital Supply Voltage: ±5V
Sampling Rate: 83k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC ADC 14BIT SAR 28PLCC
IC ADC 14BIT SAR 28PLCC
14 Bit Analog to Digital Converter 1 Input 1 SAR 28-PLCC (11.51x11.51)
The AD7871 and AD7872 are fast, complete, 14-bit analog-to-digital converters. They consist of a track/hold amplifier, successive-approxima
Rochester Electronics | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Richardson RFPD | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7871JPZ | 7096916 | 083262-AD7871JPZ | AD7871JPZ | AD7871JPZ | AD7871JPZ | AD7871JPZ |
Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7871JPZ | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Converter - ADC | ||
Package Type | PLCC; PLCC28 | PLCC; PLCC | PLCC; 28-PLCC (11.51x11.51) | 28-LCC (J-Lead) | 28-LCC (J-Lead) | DIP | |
Packing Method | Tube; Tube | Tube; Tube/Rail | Tube; Tube | Tube; Tube | |||
Interface Type | Serial | Parallel; SPI; SPI, Parallel | Parallel; SPI; SPI, Parallel | ||||
Pins | 28 | ||||||
Resolution | 14 bits | 14 bits | 14 bits |