Product Details
The AD7866 is a dual 12-bit high-speed, low power, successive-approxima
The conversion process and data acquisition are controlled using standard control inputs allowing easy interfacing to microprocessors or DSPs. The input signal is sampled on the falling edge of CS and conversion is also initiated at this point. The conversion time is determined by the SCLK frequency. There are no pipelined delays with the part.
The AD7866 uses advanced design techniques to achieve very low power dissipation at high throughput rates. With 3 V supplies and 1 MSPS throughput rate, the part consumes a maximum of 3.8 mA. With 5 V supplies and 1 MSPS, the current consumption is a maximum of 4.8 mA. The part also offers flexible power/throughput rate management when operating in sleep mode.
12 Bit Analog to Digital Converter 4 Input 2 SAR 20-TSSOP
AD7866 - Dual 1MSPS, 12-Bit, 2-Channel SAR ADC with Serial Interface
The AD7866 is a dual 12-bit high-speed, low power, successive-approxima
IC ADC 12BIT SAR 20TSSOP
ADC,AD7866A 12bit 1MSPS 2 ch SPI TSSOP - Data Converters - General Purpose ADCs
ADC,AD7866A 12bit 1MSPS 2 ch SPI TSSOP - Data Converters - General Purpose ADCs
ADC,AD7866A 12bit 1MSPS 2 ch SPI TSSOP - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008251-AD7866ARUZ
Packaging: Tube/Rail
Features: Simultaneous Sampling
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI, DSP
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-TSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 1M
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Analog Devices, Inc. | Quarktwin Technology Ltd. | Rochester Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Win Source Electronics | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7866ARUZ | AD7866ARUZ | AD7866ARUZ | AD7866ARUZ | AD7866ARUZ | 5387201 | 008251-AD7866ARUZ |
Product Name | Dual 1MSPS, 12-Bit, 2-Channel SAR ADC with Serial Interface | Analog to Digital Converters (ADC) | Converter - ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7866ARUZ | ||
Interface Type | Serial | Serial | Serial; SPI; Microwire | SPI; SPI, DSP | |||
Package Type | TSSOP | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP20 | SOP | 20-TSSOP (0.173\", 4.40mm Width) | TSSOP; TSSOP | SOP; SSOP; TSSOP; 20-TSSOP |
Pins | 20 | 20 | |||||
Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
Dissipation | 24 milliwatts |