Product Details
The AD7865 is a fast, low power, four-channel simultaneous sampling 14-bit A/D converter that operates from a single +5 V supply. The part contains a 2.5 µs successive approximation ADC, four track/hold amplifiers, 2.5 V reference, on chip clock oscillator, signal conditioning circuitry and a high speed parallel interface. The input signals on four channels are sampled simultaneously thus preserving the relative phase information of the signals on the four analog inputs. The part accepts analog input ranges of ±10 V, ±5 V or ±2.5 V. Overvoltage protection on the analog inputs for the part allows the input voltage to go to ±20 V without damaging the parts or affecting a conversion in progress.
IC ADC 14BIT SAR 44MQFP
14 Bit Analog to Digital Converter 4 Input 1 SAR 44-MQFP (10x10)
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1137867-AD7865ASZ-3
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 44-QFP
Configuration: S/H-MUX-ADC
Number of Inputs: 4
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 14
Number of Converters: 1
Family Name: AD7865
Categories: Integrated Circuits (ICs)
Sampling Rate: 350k
Manufacturer Homepage: www.analog.com
Manufacturer Package: 44-MQFP (10x10)
Alternative Parts (Cross-Reference): MAX1292ACEG-T; MAX1292ACEG+T; MAX1292BCEG+T;
Introduction Date: September 15, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
The AD7865 is a fast, low power, four-channel simultaneous sampling 14-bit A/D converter that operates from a single +5 V supply. The part contains a 2.5 °s successive approximation ADC, four track/hold amplifiers, 2.5 V reference, on chip clock oscillator, signal conditioning circuitry and a high speed parallel interface. The input signals on four channels are sampled simultaneously thus preserving the relative phase information of the signals on the four analog inputs. The part accepts analog input ranges of °10 V, °5 V or °2.5 V. Overvoltage protection on the analog inputs for the part allows the input voltage to go to °20 V without damaging the parts or affecting a conversion in progress.
Analog Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Win Source Electronics | Richardson RFPD | |
---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7865ASZ-3 | AD7865ASZ-3 | AD7865ASZ-3 | 1137867-AD7865ASZ-3 | AD7865ASZ-3 |
Product Name | Fast, Low-Power, 4-Channel, Simultaneous Sampling, 14-bit ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7865ASZ-3 | Converter - ADC |
Interface Type | Parallel | Parallel; Parallel | |||
Package Type | MQFP | 44-QFP | QFP; 44-QFP | QFP | |
Pins | 44 | ||||
Resolution | 14 bits | 14 bits | 14 bits | ||
Dissipation | 160 milliwatts |