IC ADC 12BIT SAR 24SOIC
Manufacturer: Analog Devices Inc.
Win Source Part Number: 136457-AD7853ARZ
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Analog Supply Voltage: 3 V to 5.5 V
Digital Supply Voltage: 3 V to 5.5 V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
AD7853 - ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel
A range Analog Devices 12-bit Analogue-to-Digital converters (ADCs) using SAR and Pipelined technologies in single and multiple formats. Available in both Through-hole and Surface Mount packages.
Resolution = 12-bit
Number of ADCs = 1
Digital Interface Type = Serial (SPI/QSPI/Microwire)
Mounting Type = Surface Mount
Number of Input Channels = 1
Sampling Rate = 200ksps
Architecture = SAR
Typical Single Supply Voltage = 3 - 5.5 V
Package Type = SOIC
Pin Count = 24
A range Analog Devices 12-bit Analogue-to-Digital converters (ADCs) using SAR and Pipelined technologies in single and multiple formats. Available in both Through-hole and Surface Mount packages.
Resolution = 12-bit
Number of ADCs = 1
Digital Interface Type = Serial (SPI/QSPI/Microwire)
Mounting Type = Surface Mount
Number of Input Channels = 1
Sampling Rate = 200ksps
Architecture = SAR
Typical Single Supply Voltage = 3 - 5.5 V
Package Type = SOIC
Pin Count = 24
Delivery on production packaging - Tube. This product is non-returnable.
A range Analog Devices 12-bit Analogue-to-Digital converters (ADCs) using SAR and Pipelined technologies in single and multiple formats. Available in both Through-hole and Surface Mount packages.
Resolution = 12 bit
Number of ADCs = 1
Digital Interface Type = Serial (SPI/QSPI/Microwire)
Number of Input Channels = 1
Mounting Type = Surface Mount
Sampling Rate = 200ksps
Architecture = SAR
Typical Single Supply Voltage = 3 - 5.5 V
Package Type = SOIC
Pin Count = 24
Bit Analog to Digital Converter Input
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC
Bit Analog to Digital Converter Input
The AD7853/AD7853L are high speed, low power, 12-bit ADCs that operate from a single 3 V or 5 V power supply, the AD7853 being optimized for speed and the AD7853L for low power. The ADC powers up with a set of default conditions at which time it can be operated as a read-only ADC. The ADC contains self-calibration and system-calibration options to ensure accurate operation over time and temperature and have a number of power-down options for low power applications. The part powers up with a set of default conditions and can operate as a read only ADC.The AD7853 is capable of 200 kHz throughput rate while the AD7853L is capable of 100 kHz throughput rate. The input track-and-hold acquires a signal in 500 ns and features a pseudo-differential sampling scheme. The AD7853/AD7853L voltage range is 0 to VREF with both straight binary and 2s complement output coding. Input signal range is to the supply, and the part is capable of converting full power signals to 100 kHz.CMOS construction ensures low power dissipation of typically 5.4 mW for normal operation and 3.6 °W in power-down mode. The part is available in 24-pin, 0.3 inch wide dual-in-line package (DIP), 24-lead small outline (SOIC) and 24-lead small shrink outline (SSOP) packages.
Lingto Electronic Limited | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | Nova Technology(HK) Co.,Ltd | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Richardson RFPD | |
---|---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7853ARZ | 136457-AD7853ARZ | AD7853ARZ | 8778760 | AD7853ARZ | AD7853ARZ | AD7853ARZ | AD7853ARZ |
Product Name | Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7853ARZ | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Converter - ADC | ||
Interface Type | SPI; SPI | SPI; SPI | Serial; SPI; Microwire | |||||
Package Type | SOIC; 24-SOIC | SOIC; SOIC24W | SOIC; SOIC | SOIC; 24-SOIC (0.295\", 7.50mm Width) | ||||
Packing Method | Tube; Tube/Rail | Tube; Tube | Tube; Tube | Bulk; Bulk | ||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||||
Sample Rate | 200 kSamples/Sec | 200 kSamples/Sec | 200 kSamples/Sec |