Manufacturer: Analog Devices Inc.
Win Source Part Number: 767431-AD7822BNZ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-DIP (0.300", 7.62mm)
Configuration: MUX-S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.3 V, 5V
Input Type: Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.3 V, 5V
Resolution: 8
Number of Converters: 1
Family Name: AD7822
Categories: Integrated Circuits (ICs)
Sampling Rate: 2M
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): ADC1061CIJ; Si7820LN; Si7820CQ;
Introduction Date: November 07, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
AD7822 - 2 MSPS, 8-Bit, Single Channel Sampling ADC
The AD7822/AD7825/AD7829
IC ADC 8BIT PIPELINED 20DIP
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-PDIP
IC ADC 8BIT PIPELINED 20DIP
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Parallel
Mounting Type = Through Hole
Number of Input Channels = 1
Sampling Rate = 2000ksps
Architecture = Semi Flash
Typical Single Supply Voltage = 3 V, 5 V
Package Type = PDIP
Pin Count = 20
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Parallel
Mounting Type = Through Hole
Number of Input Channels = 1
Sampling Rate = 2000ksps
Architecture = Semi Flash
Typical Single Supply Voltage = 3 V, 5 V
Package Type = PDIP
Pin Count = 20
Delivery on production packaging - Tube. This product is non-returnable.
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8 bit
Number of ADCs = 1
Digital Interface Type = Parallel
Mounting Type = Through Hole
Number of Input Channels = 1
Sampling Rate = 2000ksps
Architecture = Semi Flash
Typical Single Supply Voltage = 3 V, 5 V
Package Type = PDIP
Pin Count = 20
Win Source Electronics | Rochester Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | RS Components, Ltd. | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 767431-AD7822BNZ | AD7822BNZ | AD7822BNZ | AD7822BNZ | AD7822BNZ | AD7822BNZ | 7096777 |
Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7822BNZ | Converter - ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | ||
Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel | ||||
Package Type | DIP | DIP; PDIP; PDIP20 | DIP | DIP; 20-DIP (0.300\", 7.62mm) | DIP; 20-DIP (0.300\", 7.62mm) | PDIP; PDIP | |
Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | Tube; Tube | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
Sample Rate | 2000 kSamples/Sec | 2000 kSamples/Sec | 2000 kSamples/Sec | 2000 kSamples/Sec |