IC ADC 8BIT SAR 16SOIC
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008233-AD7819YRZ
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
The AD7819 is a high speed, microprocessor-compa
IC ADC 8BIT SAR 16SOIC
8 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
IC ADC 8BIT SAR 16SOIC
AD7819 - 200 kSPS 8-Bit Sampling ADC
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Parallel
Number of Input Channels = 1
Mounting Type = Surface Mount
Sampling Rate = 200ksps
Architecture = SAR
Typical Single Supply Voltage = 3 V, 5 V
Package Type = SOIC
Pin Count = 16
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Parallel
Mounting Type = Surface Mount
Number of Input Channels = 1
Sampling Rate = 200ksps
Architecture = SAR
Typical Single Supply Voltage = 3 V, 5 V
Package Type = SOIC
Pin Count = 16
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Parallel
Mounting Type = Surface Mount
Number of Input Channels = 1
Sampling Rate = 200ksps
Architecture = SAR
Typical Single Supply Voltage = 3 V, 5 V
Package Type = SOIC
Pin Count = 16
Delivery on production packaging - Tube. This product is non-returnable.
LIXINC Electronics Co., Limited | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Rochester Electronics | RS Components, Ltd. | |
---|---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7819YRZ | 008233-AD7819YRZ | AD7819YRZ | AD7819YRZ | AD7819YRZ | AD7819YRZ | AD7819YRZ | 9126195 |
Product Name | Integrated Circuits | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7819YRZ | Converter - ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | ||
Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | ||||
Package Type | SOIC; Tube | SOIC; 16-SOIC | DIP | 16-SOIC (0.154\", 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC16 | SOIC; SOIC | |
Packing Method | Tube; Tube | Tube; Tube/Rail | Tube; Tube | Tube; Tube | Tube; Tube | |||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
Reference Access | External; External |