From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Parallel
Number of Input Channels = 1
Mounting Type = Surface Mount
Sampling Rate = 200ksps
Architecture = SAR
Typical Single Supply Voltage = 3 V, 5 V
Package Type = TSSOP
Pin Count = 16
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Parallel
Number of Input Channels = 1
Mounting Type = Surface Mount
Sampling Rate = 200ksps
Architecture = SAR
Typical Single Supply Voltage = 3 V, 5 V
Package Type = TSSOP
Pin Count = 16
Delivery on production packaging - Tube. This product is non-returnable.
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8 bit
Number of ADCs = 1
Digital Interface Type = Parallel
Number of Input Channels = 1
Mounting Type = Surface Mount
Sampling Rate = 200ksps
Architecture = SAR
Typical Single Supply Voltage = 3 V, 5 V
Package Type = TSSOP
Pin Count = 16
The AD7819 is a high speed, microprocessor-compa
Manufacturer: Analog Devices Inc.
Win Source Part Number: 135220-AD7819YRUZ
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
8 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
IC ADC 8BIT SAR 16TSSOP
IC ADC 8BIT SAR 16TSSOP
RS Components, Ltd. | Richardson RFPD | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 7096746 | AD7819YRUZ | 135220-AD7819YRUZ | AD7819YRUZ | AD7819YRUZ | AD7819YRUZ |
Product Name | Converter - ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7819YRUZ | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | |||
Package Type | TSSOP; TSSOP | DIP | SOP; SSOP; TSSOP; 16-TSSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | |
Pins | 16 | |||||
Resolution | 8 bits | 8 bits | 8 bits | |||
ADC Type | SAR; SAR |