The AD7819 is a high speed, microprocessor-compa
IC ADC 8BIT SAR 16DIP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1321202-AD7819YNZ
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Tube
Standard Package: 25
Mounting: Through Hole
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Number of Bits: 8
Sampling Rate (Per Second): 200k
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ANAANAAD7819YNZ,2156
Base Product Number: AD7819
RoHS Status: ROHS3 Compliant
IC ADC 8BIT SAR 16DIP
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Parallel
Mounting Type = Through Hole
Number of Input Channels = 1
Sampling Rate = 200ksps
Architecture = SAR
Typical Single Supply Voltage = 3 V, 5 V
Package Type = PDIP
Pin Count = 16
Delivery on production packaging - Tube. This product is non-returnable.
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Parallel
Mounting Type = Through Hole
Number of Input Channels = 1
Sampling Rate = 200ksps
Architecture = SAR
Typical Single Supply Voltage = 3 V, 5 V
Package Type = PDIP
Pin Count = 16
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Parallel
Number of Input Channels = 1
Mounting Type = Through Hole
Sampling Rate = 200ksps
Architecture = SAR
Typical Single Supply Voltage = 3 V, 5 V
Package Type = PDIP
Pin Count = 16
AD7819 - 200 kSPS 8-Bit Sampling ADC
8 Bit Analog to Digital Converter 1 Input 1 SAR 16-PDIP
Richardson RFPD | Lingto Electronic Limited | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Rochester Electronics | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7819YNZ | AD7819YNZ | 1321202-AD7819YNZ | AD7819YNZ | 5384454P | AD7819YNZ | AD7819YNZ |
Product Name | Converter - ADC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | ||
Package Type | DIP | DIP; 16-DIP (0.300", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | PDIP; PDIP | DIP; PDIP; PDIP16 | DIP; 16-DIP (0.300\", 7.62mm) | |
Resolution | 8 bits | 8 bits | 8 bits | ||||
Sample Rate | 200 kSamples/Sec | 200 kSamples/Sec | 200 kSamples/Sec | 200 kSamples/Sec | |||
Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel | ||||
Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | Tube; Tube |