Product Details
The AD7810 is a high speed, low power, 10-bit A/D converter that operates from a single 2.7 V to 5.5 V supply. The part contains a 2 µs successive approximation A/D converter, with inherent track/hold functionality, a pseudo differential input and a high speed serial interface that interfaces to most microcontrollers. The AD7810 is fully specified over a temperature range of -40°C to +105°C.
By using a technique that samples the state of the CONVST (convert start) signal at the end of a conversion, the AD7810 may be used in an automatic power-down mode. When used in this mode, the AD7810 automatically powers down at the end of a conversion and "wakes up" at the start of a new conversion. This feature significantly reduces the power consumption of the part at lower throughput rates. The AD7810 can also operate in a high speed mode where the part is not powered down between conversions. In this high speed mode of operation, the conversion time of the AD7810 is 2 µs. The maximum throughput rate is dependent on the speed of the serial interface of the microcontroller.
The part is available in a small 8-pin, 0.3" wide, plastic dual-in-line package (mini-DIP); in an 8-lead, small outline IC (SOIC); and in an 8-lead microSOIC package.
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008228-AD7810YRZ
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 350k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC ADC 10BIT SAR 8SOIC
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
AD7810 - ADC, Successive Approximation, 10-Bit, 1 Channel, Serial Access, CMOS, PDSO8
ADC Single SAR 350KSPS 10-Bit Serial - Data Converters - General Purpose ADCs
ADC Single SAR 350KSPS 10-Bit Serial - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC Single SAR 350KSPS 10-Bit Serial - Data Converters - General Purpose ADCs
The AD7810 is a high speed, low power, 10-bit A/D converter that operates from a single 2.7 V to 5.5 V supply. The part contains a 2 µs successive approximation A/D converter, with inherent track/hold functionality, a pseudo differential input and a high speed serial interface that interfaces to most microcontrollers. The AD7810 is fully specified over a temperature range of -40°C to +105°C. By using a technique that samples the state of the CONVST (convert start) signal at the end of a conversion, the AD7810 may be used in an automatic power-down mode. When used in this mode, the AD7810 automatically powers down at the end of a conversion and ""wakes up"" at the start of a new conversion. This feature significantly reduces the power consumption of the part at lower throughput rates. The AD7810 can also operate in a high speed mode where the part is not powered down between conversions. In this high speed mode of operation, the conversion time of the AD7810 is 2 µs. The maximum throughput rate is dependent on the speed of the serial interface of the microcontroller. The part is available in a small 8-pin, 0.3"" wide, plastic dual-in-line package (mini-DIP); in an 8-lead, small outline IC (SOIC); and in an 8-lead microSOIC package.
Analog Devices, Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Rochester Electronics | RS Components, Ltd. | Richardson RFPD | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7810YRZ | 008228-AD7810YRZ | AD7810YRZ | AD7810YRZ | AD7810YRZ | 7096708 | AD7810YRZ |
Product Name | 2.7 V to 5.5 V, 2 ms, 10-Bit ADC in 8-Lead microSOIC/DIP | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7810YRZ | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Converter - ADC | ||
Interface Type | Serial | SPI; SPI | Serial | Serial; SPI | |||
Package Type | SOIC; PDIP; MSOP | SOIC; 8-SOIC | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC8 | SOIC; SOIC | DIP |
Pins | 8 | 8 | |||||
Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
Dissipation | 17.5 milliwatts |