Product Details
The AD7810 is a high speed, low power, 10-bit A/D converter that operates from a single 2.7 V to 5.5 V supply. The part contains a 2 µs successive approximation A/D converter, with inherent track/hold functionality, a pseudo differential input and a high speed serial interface that interfaces to most microcontrollers. The AD7810 is fully specified over a temperature range of -40°C to +105°C.
By using a technique that samples the state of the CONVST (convert start) signal at the end of a conversion, the AD7810 may be used in an automatic power-down mode. When used in this mode, the AD7810 automatically powers down at the end of a conversion and "wakes up" at the start of a new conversion. This feature significantly reduces the power consumption of the part at lower throughput rates. The AD7810 can also operate in a high speed mode where the part is not powered down between conversions. In this high speed mode of operation, the conversion time of the AD7810 is 2 µs. The maximum throughput rate is dependent on the speed of the serial interface of the microcontroller.
The part is available in a small 8-pin, 0.3" wide, plastic dual-in-line package (mini-DIP); in an 8-lead, small outline IC (SOIC); and in an 8-lead microSOIC package.
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1321213-AD7810YNZ
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential
Architecture: SAR
Number of Bits: 10
Sampling Rate (Per Second): 350k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 2.7V ~ 5.25V
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 8-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-AD7810YNZ,ANAAN
Base Product Number: AD7810
RoHS Status: ROHS3 Compliant
10bit A-D converter,AD7810YN DIP8 - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
10bit A-D converter,AD7810YN DIP8 - Data Converters - General Purpose ADCs
10bit A-D converter,AD7810YN DIP8 - Data Converters - General Purpose ADCs
IC ADC 10BIT SAR 8DIP
The AD7810 is a high speed, low power, 10-bit A/D converter that operates from a single 2.7 V to 5.5 V supply. The part contains a 2 µs successive approximation A/D converter, with inherent track/hold functionality, a pseudo differential input and a high speed serial interface that interfaces to most microcontrollers. The AD7810 is fully specified over a temperature range of -40°C to +105°C. By using a technique that samples the state of the CONVST (convert start) signal at the end of a conversion, the AD7810 may be used in an automatic power-down mode. When used in this mode, the AD7810 automatically powers down at the end of a conversion and ""wakes up"" at the start of a new conversion. This feature significantly reduces the power consumption of the part at lower throughput rates. The AD7810 can also operate in a high speed mode where the part is not powered down between conversions. In this high speed mode of operation, the conversion time of the AD7810 is 2 µs. The maximum throughput rate is dependent on the speed of the serial interface of the microcontroller. The part is available in a small 8-pin, 0.3"" wide, plastic dual-in-line package (mini-DIP); in an 8-lead, small outline IC (SOIC); and in an 8-lead microSOIC package.
AD7810 - ADC, Successive Approximation, 10-Bit, 1 Channel, Serial Access, CMOS, PDIP8
Analog Devices, Inc. | Quarktwin Technology Ltd. | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Rochester Electronics | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7810YNZ | AD7810YNZ | 1321213-AD7810YNZ | 5384460P | AD7810YNZ | AD7810YNZ | AD7810YNZ |
Product Name | 2.7 V to 5.5 V, 2 ms, 10-Bit ADC in 8-Lead microSOIC/DIP | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | ||
Interface Type | Serial | SPI; SPI | Serial; SPI | Serial | |||
Package Type | SOIC; PDIP; MSOP | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300", 7.62mm) | PDIP; PDIP | DIP; 8-DIP (0.300\", 7.62mm) | DIP | DIP; PDIP; PDIP8 |
Pins | 8 | 8 | |||||
Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
Dissipation | 17.5 milliwatts |