IC ADC 24BIT SIGMA-DELTA 16TSSOP
24Bit 2.7V~5.25V 470Hz TSSOP-16 Analog To Digital Converters (ADCs) ROHS
24 Bit Analog to Digital Converter 3 Input 1 Sigma-Delta 16-TSSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 086590-AD7793BRUZ
Packaging: Tube/Rail
Features: PGA
Configuration: MUX-ADC
Number of Inputs: 3
Input Type: Differential
Number of Bits: 24
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: External, Internal
Family Name: AD7793
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 470
Alternative Parts (Cross-Reference): AD7793BRU; AD7793BRU-REEL; ; AD7793BRUZ-REEL; MAX121MJE;
Introduction Date: April 13, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
The AD7792/AD7793 are low power, low noise, complete analog front ends for high precision measurement applications. The AD7792/AD7793 contain a low noise 16-/24-bit Σ-Δ ADC with three differential analog inputs. The on-chip, low noise instrumentation amplifier means that signals of small amplitude can be interfaced directly to the ADC. With a gain setting of 64, the rms noise is 40 nV when the update rate equals 4.17 Hz. The devices contain a precision low noise, low drift internal band gap reference and can accept an external differential reference. Other on-chip features include programmable excitation current sources, burnout currents, and a bias voltage generator. The bias voltage generator sets the common-mode voltage of a channel to AVDD/2. The devices can be operated with either the internal clock or an external clock. The output data rate from the parts is software-programmabl
IC ADC 24BIT SIGMA-DELTA 16TSSOP
IC ADC 24BIT SIGMA-DELTA 16TSSOP
ADC Single Delta-Sigma 0.47KSPS 24-Bit - Data Converters - General Purpose ADCs
ADC Single Delta-Sigma 0.47KSPS 24-Bit - Data Converters - General Purpose ADCs
ADC Single Delta-Sigma 0.47KSPS 24-Bit - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | RS Components, Ltd. | |
---|---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7793BRUZ | AD7793BRUZ | AD7793BRUZ | 086590-AD7793BRUZ | AD7793BRUZ | AD7793BRUZ | AD7793BRUZ | 6977114 |
Product Name | Data Acquisition - Analog to Digital Converters (ADC) | ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7793BRUZ | Converter - ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits | |
Interface Type | SPI; SPI, DSP | SPI | SPI; SPI, DSP | SPI | Serial; SPI | |||
Package Type | SSOP; TSSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP | SOP | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; Tube | TSSOP; TSSOP | |
Resolution | 24 bits | 24 bits | 24 bits | 24 bits | ||||
Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
Input Type | Differential |