ADC Single Delta-Sigma 0.0166KSPS 16-Bit - Data Converters - General Purpose ADCs
ADC Single Delta-Sigma 0.0166KSPS 16-Bit - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC Single Delta-Sigma 0.0166KSPS 16-Bit - Data Converters - General Purpose ADCs
IC ADC 16BIT SIGMA-DELTA 10MSOP
The AD7788/AD7789 are low-power, complete analog front ends for low frequency measurement applications. The device consumes 65 µA of current typically when operated with a 3 V power supply and 75 µA typical when operated with a 5 V power supply. The AD7789 contains a 24-bit S-D ADC with one differential input, which is unbuffered. The AD7788 is a 16-bit version of the AD7789. The AD7788 has a peak-to-peak resolution of 16 bits while the AD7789 has a peak to peak resolution of 19 bits, which is equivalent to an effective resolution of 21.5 bits.The device operates from an internal clock. Therefore, the user does not have to supply a clock source to the device. The output data rate is 16.6 Hz which gives simultaneous 50 Hz/60 Hz rejection. Power supply monitoring can also be performed with the part. The part can be used in single conversion mode whereby the device powers up, performs a single conversion and then returns to powerdown mode. Alternatively, it can be operated in continuous mode. In continuous conversion mode, the part can be configured to continuously read i.e. the conversions are placed on the serial bus automatically as soon as a conversion is complete (the user does not need to write to the ADC to read the data), assuming that the serial clock is applied to the device. The AD7788/AD7789 is housed in a 10-lead MSOP package.
ADC, Delta-Sigma, 16-Bit, 1 Channel, Serial Access, PDSO10
IC ADC 16BIT SIGMA-DELTA 10MSOP
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-MSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008208-AD7788ARMZ
Packaging: Tube/Rail
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 16
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: External
Family Name: AD7788
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Analog Supply Voltage: 2.5 V to 5.25 V
Digital Supply Voltage: 2.5 V to 5.25 V
Sampling Rate: 16.6
Alternative Parts (Cross-Reference): MCP3425A0T-E/CH; CS5317-KS; MCP3425A3T-E/CH; MCP3425A2T-E/CH;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
RS Components, Ltd. | LIXINC Electronics Co., Limited | Richardson RFPD | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Win Source Electronics | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 7096667 | AD7788ARMZ | AD7788ARMZ | AD7788ARMZ | AD7788ARMZ | AD7788ARMZ | 008208-AD7788ARMZ |
Product Name | Integrated Circuits | Converter - ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7788ARMZ | ||
Interface Type | Serial; SPI | SPI | Serial | SPI; SPI, DSP | |||
Package Type | MSOP | SOP; Tube | SOP | SOP; MSOP10 | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-MSOP |
Pins | 10 | ||||||
Resolution | 16 bits | 16 bits | 16 bits | ||||
ADC Type | Sigma-Delta; Delta Sigma |