Product Details
The AD744 is a fast-settling, precision, FET input, monolithic operational amplifier. It offers the excellent dc characteristics of the AD711 BiFET family with enhanced settling, slew rate, and bandwidth. The AD744 also offers the option of using custom compensation to achieve exceptional capacitive load drive capability.
The single-pole response of the AD744 provides fast settling: 500 ns to 0.01%. This feature, combined with its high dc precision, makes it suitable for use as a buffer amplifier for 12-bit, 14-bit or 16-bit DACs and ADCs. Furthermore, the AD744's low total harmonic distortion (THD) level of 0.0003% and gain bandwidth product of 13 MHz make it an ideal amplifier for demanding audio applications. It is also an excellent choice for use in active filters in 12-bit, 14-bit and 16-bit data acquisition systems.
The AD744 is internally compensated for stable operation as a unity gain inverter or as a noninverting amplifier with a gain of two or greater. External compensation may be applied to the AD744 for stable operation as a unity gain follower. External compensation also allows the AD744 to drive 1000 pF capacitive loads, slewing at 10 V/µs with full stability.
Alternatively, external decompensation may be used to increase the gain bandwidth of the AD744 to over 200 MHz at high gains. This makes the AD744 ideal for use as ac preamps in digital signal processing (DSP) front ends.
The AD744 is available in seven performance grades. The AD744J and AD744K are rated over the commercial temperature range of 0°C to +70°C. The AD744A, AD744B and AD744C are rated over the industrial temperature range of -40°C to +85°C. The AD744S and AD744T are rated over the military temperature range of -55°C to +125°C and are available processed to MIL-STD-883B, Rev. C.
Extended reliability PLUS screening is available, specified over the commercial and industrial temperature ranges. PLUS screening includes a 168-hour burn-in, as well as other environmental and physical tests.
The AD744 is available in an 8-pin plastic mini-DIP, 8-pin small outline, 8-pin cerdip or TO-99 metal can.
Manufacturer: Analog Devices Inc.
Win Source Part Number: 713317-AD744JNZ
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
-3db Bandwidth: 13MHz
Amplifier Type: J-FET
Current - Input Bias: 30pA
Voltage - Input Offset: 300μV
Family Name: AD744
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.5mA
Manufacturer Homepage: www.analog.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 25mA
SR - Slew Rate: 75 V/μs
Dual Supply Voltage (±): ±4.5 V ~ 18 V
Alternative Parts (Cross-Reference): OPA627BP; NTE894M; OPA627APG4;
Introduction Date: November 01, 1995
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Precision Amplifiers Prec 500ns Settling BiFET
J-FET Amplifier 1 Circuit 8-PDIP
Op-amp,AD744JN 13MHz DIP8 - Amplifiers & Comparators - Operational Amplifiers
Op-amp,AD744JN 13MHz DIP8 - Amplifiers & Comparators - Operational Amplifiers
Delivery on production packaging - Tube. This product is non-returnable.
Op-amp,AD744JN 13MHz DIP8 - Amplifiers & Comparators - Operational Amplifiers
IC OPAMP JFET 1 CIRCUIT 8DIP
J-FET Amplifier 1 Circuit 8-PDIP
AD744 - Precision, 500 ns Settling BiFET Op Amp
No. of Amplifiers:1 Amplifier; Bandwidth:13MHz; Slew Rate:75V/µs; Supply Voltage Range:± 4.5V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Rochester Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD744JNZ | 713317-AD744JNZ | AD744JNZ | AD744JNZ | 5229420 | AD744JNZ | 505-AD744JNZ-ND | AD744JNZ | 60AK6879 |
Product Name | Precision, 500 ns Settling BiFET Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD744JNZ | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | No. Of Amplifiers Analog Devices | ||
Standards and Certifications | RoHS | RoHS | |||||||
Supply Voltage (VS) | 9 to 36 volts | 36 volts | |||||||
GBW | 13 MHz | 13 MHz | |||||||
Quiescent Current (IQ) | 3500 microamps | ||||||||
IBIAS | 1.00E-4 µA | 3.00E-5 µA | 3.00E-5 µA |