Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Analog Devices Inc.
Win Source Part Number: 909665-AD7357BCPZ
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Analog to Digital Converter 2 Input 2 SAR 18-LFCSP-WQ (5x4)
Package: 18-WQFN Exposed Pad, CSP
Package: Tray
Mounting: Surface Mount
Family Name: AD7357
Categories: Integrated Circuits (ICs)
Case / Package: 18-LFCSP-WQ (5x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC ADC 14BIT SAR 18LFCSP
2-Ch Dual ADC SAR 14-bit Serial LFCSP18 - Data Converters - General Purpose ADCs
2-Ch Dual ADC SAR 14-bit Serial LFCSP18 - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
2-Ch Dual ADC SAR 14-bit Serial LFCSP18 - Data Converters - General Purpose ADCs
IC ADC 14BIT SAR 18LFCSP
14 Bit Analog to Digital Converter 2 Input 2 SAR 18-LFCSP-WQ (5x4)
Richardson RFPD | Win Source Electronics | Lingto Electronic Limited | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7357BCPZ | 909665-AD7357BCPZ | AD7357BCPZ | 9053514 | AD7357BCPZ | AD7357BCPZ |
Product Name | Converter - ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7357BCPZ | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
Package Type | 18-LFCSP-WQ (5x4) | LFCSP | 18-WQFN Exposed Pad, CSP | 18-WQFN Exposed Pad, CSP | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Interface Type | SPI; SPI, DSP | Serial; SPI; Microwire | ||||
Pins | 18 | |||||
Resolution | 14 bits | 14 bits |