IC ADC 12BIT SAR 8LFCSP-UD
1 MSPS Ultralow Power 12-Bit ADC LFCSP8 - Data Converters - General Purpose ADCs
1 MSPS Ultralow Power 12-Bit ADC LFCSP8 - Data Converters - General Purpose ADCs
Delivery on production packaging - Reel. This product is non-returnable.
1 MSPS Ultralow Power 12-Bit ADC LFCSP8 - Data Converters - General Purpose ADCs
The AD7091 is a 12-bit successive approximation analog-to-digital converter (ADC) that offers ultralow power consumption (typically 367 μA at 3 V and 1 MSPS) while achieving fast throughput rates (1 MSPS with a 50 MHz SCLK). It operates from a single 2.09 V to 5.25 V power supply and features an on-chip conversion clock and a high speed serial interface.
IC ADC 12BIT SAR 8LFCSP
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-LFCSP-UD (2x2)
Bit Analog to Digital Converter Input
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1136887-AD7091BCPZ-R
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-UFDFN Exposed Pad, CSP
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.09 V ~ 5.25 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI, DSP
Reference Type: Supply
Voltage - Supply, Digital: 2.09 V ~ 5.25 V
Resolution: 12
Number of Converters: 1
Family Name: AD7091
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Homepage: www.analog.com
Manufacturer Package: 8-LFCSP-UD (2x2)
Alternative Parts (Cross-Reference): MAX1274CTC; MAX1275ACTC+T; MAX1274CTC+;
Introduction Date: November 06, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC ADC 12BIT SAR 8LFCSP
LIXINC Electronics Co., Limited | RS Components, Ltd. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Win Source Electronics | Lingto Electronic Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7091BCPZ-RL7 | 7863160 | AD7091BCPZ-RL7 | AD7091BCPZ-RL7 | AD7091BCPZ-RL7 | AD7091BCPZ-RL7 | 1136887-AD7091BCPZ-RL7 | AD7091BCPZ-RL7 |
Product Name | Integrated Circuits | Converter - ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Hard To Find - AD7091BCPZ-RL7 | Data Acquisition - Analog to Digital Converters (ADC) | |
Interface Type | SPI | Serial; SPI; Microwire | SPI; Microwire | SPI; SPI, DSP | SPI; SPI, DSP | |||
Package Type | Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | LFCSP | LFCSP | 8-UFDFN Exposed Pad, CSP | 8-UFDFN Exposed Pad, CSP | |||
Packing Method | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | Bulk; Bulk | Tape Reel; Reel - TR | |||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
Reference Access | Supply |