BOARD EVAL FOR AD633
AD633 Analog Multiplier Linear Evaluation Board
The AD633 is a functionally complete, four-quadrant, analog multiplier. It includes high impedance, differential X and Y inputs, and a high impedance summing input (Z).
The AD633-EVALZ Evaluation Board enables simple bench-top experimenting to be performed with easy control of the AD633 four-quadrant Analogue Multiplier. Built-in flexibility allows convenient configuration to accommodate most operating configurations.
4-quadrant multiplication. Complete-no external components required. Laser-trimmed accuracy and stability. Total error within 2% of full scale. Differential high impedance X and Y inputs. High impedance unity-gain summing input. Laser-trimmed 10V scaling reference
Analogue Function = Analogue Multiplier
Kit Classification = Evaluation Board
Featured Device = AD633
SIGNAL CONDITIONING ANALOG DEVE KITS. ROHS COMPLIANT: YES
Shenzhen Shengyu Electronics Technology Limited | DigiKey | Richardson RFPD | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
Product Number | AD633-EVALZ | AD633-EVALZ-ND | AD633-EVALZ | 7946701 | 49AK9319 |
Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Linear ICs - Evaluation Board | Signal Conditioning Analog Deve Kits. Rohs Compliant Analog Devices | |
Category | Developement Board | Developement Board | Developement Board | Development Suite / Kit | Developement Board |