Differential Amplifiers High CM Vltg
Differential Amplifier 1 Circuit 8-SOIC
Differential Amplifier 1 Circuit 8-SOIC
Differential Amplifier 1 Circuit 8-SOIC
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008058-AD629BRZ-R7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 500kHz
Amplifier Type: Differential
Slew Rate: 2.1 V/μs
Voltage - Input Offset: 100μV
Family Name: AD629
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 900μA
Channel Output Current: 25mA
Alternative Parts (Cross-Reference): INA154UA/2K5; INA154U/2K5E4; INA154U;
Introduction Date: October 01, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
SP Amp DIFF AMP Single ±18V 8-Pin SOIC N T/R
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifier 1 Circuit 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
No. of Amplifiers:1Amplifie
VAST STOCK CO., LIMITED | DigiKey | Win Source Electronics | Utmel Electronic Limited | LIXINC Electronics Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD629BRZ-R7 | AD629BRZ-R7CT-ND | 008058-AD629BRZ-R7 | 84-AD629BRZ-R7 | AD629BRZ-R7 | AD629BRZ-R7 | AD629BRZ-R7 | AD629BRZ-R7 | 60AK6750 |
Product Name | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD629BRZ-R7 | SP Amp DIFF AMP Single ±18V 8-Pin SOIC N T/R | Integrated Circuits | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | No. Of Amplifiers Analog Devices |
Source Current (IS) | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | ||||
Slew Rate | 2.1 V/µs | 2.1 V/µs | 2.1 V/µs | 2.1 V/µs | 2.10E-6 V/µs | ||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
Package Type | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||
Number of Pins | 8 |